Vishay Precision Group 60V 35A MOSFET Transistor IRFZ40PBF

Description
MOSFET N-CH 60V 35A 28mR TO-220AB Product overview: IRFZ40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ40PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 35A 28mR TO-220AB Product overview: IRFZ40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ40PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 35A MOSFET Transistor
278-IRFZ40PBF
60V 35A MOSFET Transistor 278-IRFZ40PBF
MOSFET N-CH 60V 35A 28mR TO-220AB Product overview: IRFZ40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ40PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 35A 28mR TO-220AB Product overview: IRFZ40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ40PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8120676 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120676
MOSFETs 8120676
Trans MOSFET N-CH 50V 35A 3-Pin(3+Tab)

Trans MOSFET N-CH 50V 35A 3-Pin(3+Tab)

Supplier's Site
MOSFETs - 8120676P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120676P
MOSFETs 8120676P
Trans MOSFET N-CH 50V 35A 3-Pin(3+Tab)

Trans MOSFET N-CH 50V 35A 3-Pin(3+Tab)

Supplier's Site
MOSFETs - 1596380 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1596380
MOSFETs 1596380
Trans MOSFET N-CH 50V 35A 3-Pin(3+Tab)

Trans MOSFET N-CH 50V 35A 3-Pin(3+Tab)

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ40PBF - 017732-IRFZ40PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ40PBF
017732-IRFZ40PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ40PBF 017732-IRFZ40PBF
Manufacturer: Vishay Win Source Part Number: 017732-IRFZ40PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017732-IRFZ40PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ40PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ40PBF-ND
Single FETs, MOSFETs IRFZ40PBF-ND
N-Channel 60V 50A (Tc) 150W (Tc) Through Hole TO-220AB

N-Channel 60V 50A (Tc) 150W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Transistor - 137415668 - Radwell International
Willingboro, NJ, United States
Transistor
137415668
Transistor 137415668
N CHANNEL MOSFET, 50V, 35A, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:50V; CONTINUOUS DRAIN CURRENT ID:35A; ON RESISTANCE RDS(ON):0.028OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 50V, 35A, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:50V; CONTINUOUS DRAIN CURRENT ID:35A; ON RESISTANCE RDS(ON):0.028OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ40PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ40PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ40PBF
MOSFET N-CH 60V 50A TO220AB

MOSFET N-CH 60V 50A TO220AB

Supplier's Site
N Channel Mosfet, 50V, 35A, To-220; Channel Type Vishay - 19K8198 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 50V, 35A, To-220; Channel Type Vishay
19K8198
N Channel Mosfet, 50V, 35A, To-220; Channel Type Vishay 19K8198
N CHANNEL MOSFET, 50V, 35A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:35A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 50V, 35A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:35A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
60V 50.0A TO-220 - 70079096 - Allied Electronics, Inc.
Fort Worth, TX, USA
60V 50.0A TO-220
70079096
60V 50.0A TO-220 70079096
60V 50.0A TO-220

60V 50.0A TO-220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFZ40PBF 8120676 8120676P 017732-IRFZ40PBF IRFZ40PBF-ND 137415668 IRFZ40PBF 19K8198 70079096
Product Name 60V 35A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ40PBF Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 50V, 35A, To-220; Channel Type Vishay 60V 50.0A TO-220
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data