Manufacturer: ON Semiconductor
Win Source Part Number: 1073181-MC1413DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
50V 500mA NPN Darlington Transistor Array SOIC 16 Product overview: MC1413DG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MC1413DG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SOIC
Darlington Transistors High Voltage High Current Darlington
TRANS 7NPN DARL 50V 0.5A 16SO
TRANS 7NPN DARL 50V 0.5A 16SO
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 7NPN, DARL, 50V, 0.5A, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1073181-MC1413DG | 277-MC1413DG | MC1413DGOS-ND | MC1413DG | MC1413DG | MC1413DG | 18700243 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - MC1413DG | 50V 500mA SOIC Bipolar Transistor | Bipolar Transistor Arrays | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Transistor |
| Polarity | NPN; 7 NPN Darlington | NPN | NPN | 7 NPN Darlington; NPN | |||
| Package Type | SOT3; 16-SOIC | "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC (0.154", 3.90mm Width) | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |