Infineon Technologies AG 600V 22A 156W IGBT Transistor IRGB10B60KDPBF

Description
IGBT 600V 22A 156W TO220AB Product overview: IRGB10B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A, 156W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A, 156W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB10B60KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 22A 156W TO220AB Product overview: IRGB10B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A, 156W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A, 156W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB10B60KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 22A 156W IGBT Transistor
279-IRGB10B60KDPBF
600V 22A 156W IGBT Transistor 279-IRGB10B60KDPBF
IGBT 600V 22A 156W TO220AB Product overview: IRGB10B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A, 156W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A, 156W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB10B60KDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 22A 156W TO220AB Product overview: IRGB10B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A, 156W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A, 156W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB10B60KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGB10B60KDPBF - 1047338-IRGB10B60KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGB10B60KDPBF
1047338-IRGB10B60KDPBF
IGBTs - Single - IRGB10B60KDPBF 1047338-IRGB10B60KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047338-IRGB10B60KDP BF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 90ns IGBT Type: NPT Input Type: Standard Gate Charge: 38nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 22A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 156W Pulsed Collector Current: 44A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 10A Total Switching Energy(Ets): 140μJ (on), 250μJ (off) Turn-on and Turn-off delay time: 30ns/230ns Testing Conditions: 400V, 10A, 47 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047338-IRGB10B60KDPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 90ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 38nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 22A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 156W
Pulsed Collector Current: 44A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 10A
Total Switching Energy(Ets): 140μJ (on), 250μJ (off)
Turn-on and Turn-off delay time: 30ns/230ns
Testing Conditions: 400V, 10A, 47 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IRGB10B60KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGB10B60KDPBF-ND
Single IGBTs IRGB10B60KDPBF-ND
IGBT NPT 600V 22A 156W Through Hole TO-220AB

IGBT NPT 600V 22A 156W Through Hole TO-220AB

Buy Now Datasheet
600V ULTRAFAST 10-30 KHZ COPACK IGBT INA TO-220AB PACKAGE - 70017214 - Allied Electronics, Inc.
Fort Worth, TX, USA
600V ULTRAFAST 10-30 KHZ COPACK IGBT INA TO-220AB PACKAGE
70017214
600V ULTRAFAST 10-30 KHZ COPACK IGBT INA TO-220AB PACKAGE 70017214
600V ULTRAFAST 10-30 KHZ COPACK IGBT INA TO-220AB PACKAGE

600V ULTRAFAST 10-30 KHZ COPACK IGBT INA TO-220AB PACKAGE

Supplier's Site
Transistor - 17317762 - Radwell International
Willingboro, NJ, United States
Transistor
17317762
Transistor 17317762
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 22A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 22A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRGB10B60KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGB10B60KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGB10B60KDPBF
IGBT 600V 22A 156W TO220AB

IGBT 600V 22A 156W TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGB10B60KDPBF 1047338-IRGB10B60KDPBF IRGB10B60KDPBF-ND 70017214 17317762 IRGB10B60KDPBF
Product Name 600V 22A 156W IGBT Transistor IGBTs - Single - IRGB10B60KDPBF Single IGBTs 600V ULTRAFAST 10-30 KHZ COPACK IGBT INA TO-220AB PACKAGE Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube
VCE(on) 2.2 volts 1.8 volts
Unlock Full Specs
to access all available technical data