Infineon Technologies AG Single IGBTs IRG4PC40UDPBF

Description
IGBT 600V 40A 160W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 40A 160W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PC40UDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC40UDPBF-ND
Single IGBTs IRG4PC40UDPBF-ND
IGBT 600V 40A 160W Through Hole TO-247AC

IGBT 600V 40A 160W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRG4PC40UDPBF - 016634-IRG4PC40UDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC40UDPBF
016634-IRG4PC40UDPBF
IGBTs - Single - IRG4PC40UDPBF 016634-IRG4PC40UDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 016634-IRG4PC40UDPBF Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 42ns Input Type: Standard Gate Charge: 100nC Family Name: IRG4PC40UD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 20A Total Switching Energy(Ets): 710μJ (on), 350μJ (off) Turn-on and Turn-off delay time: 54ns/110ns Testing Conditions: 480V, 20A, 10 Ohm, 15V Alternative Parts (Cross-Reference): STGW20NB60H; STGW20NB60HD; IXGH20N60; Introduction Date: October 28, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 016634-IRG4PC40UDPBF
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
Input Type: Standard
Gate Charge: 100nC
Family Name: IRG4PC40UD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 20A
Total Switching Energy(Ets): 710μJ (on), 350μJ (off)
Turn-on and Turn-off delay time: 54ns/110ns
Testing Conditions: 480V, 20A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): STGW20NB60H; STGW20NB60HD; IXGH20N60;
Introduction Date: October 28, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 40A 160W IGBT Transistor
279-IRG4PC40UDPBF
600V 40A 160W IGBT Transistor 279-IRG4PC40UDPBF
IGBT 600V 40A 160W TO247AC Product overview: IRG4PC40UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40UDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 40A 160W TO247AC Product overview: IRG4PC40UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40UDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT - 66783783 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 40A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC, ULTRAFAST RECOVERY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 40A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC, ULTRAFAST RECOVERY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-247AC PACKAGE - 70017070 - Allied Electronics, Inc.
Fort Worth, TX, USA
600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-247AC PACKAGE
70017070
600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-247AC PACKAGE 70017070
600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-247AC PACKAGE

600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-247AC PACKAGE

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC40UDPBF
IGBT Transistors IRG4PC40UDPBF
IGBT Transistors 600V UltraFast 8-60kHz

IGBT Transistors 600V UltraFast 8-60kHz

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC40UDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC40UDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC40UDPBF
IGBT 600V 40A 160W TO247AC

IGBT 600V 40A 160W TO247AC

Supplier's Site
Single IGBTs - IRG4PC40UDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC40UDPBF
Single IGBTs IRG4PC40UDPBF
IGBT 600V 40A 160W TO247AC

IGBT 600V 40A 160W TO247AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4PC40UDPBF-ND 016634-IRG4PC40UDPBF 279-IRG4PC40UDPBF 66783783 70017070 IRG4PC40UDPBF IRG4PC40UDPBF IRG4PC40UDPBF
Product Name Single IGBTs IGBTs - Single - IRG4PC40UDPBF 600V 40A 160W IGBT Transistor IGBT 600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-247AC PACKAGE IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AC Tube TO-247 TO-247; TO-247-3
Packing Method Tube Bulk; Bulk Tube Tube; Tube
Unlock Full Specs
to access all available technical data