Infineon Technologies AG Single FETs, MOSFETs IRFZ24NPBF

Description
N-Channel 55V 17A (Tc) 45W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 55V 17A (Tc) 45W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFZ24NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ24NPBF-ND
Single FETs, MOSFETs IRFZ24NPBF-ND
N-Channel 55V 17A (Tc) 45W (Tc) Through Hole TO-220AB

N-Channel 55V 17A (Tc) 45W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 5410761 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410761
MOSFETs 5410761
MOSFET N-Channel 55V 17A TO220AB

MOSFET N-Channel 55V 17A TO220AB

Supplier's Site
MOSFETs - 9194851 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194851
MOSFETs 9194851
MOSFET N-Channel 55V 17A TO220AB

MOSFET N-Channel 55V 17A TO220AB

Supplier's Site
Singapore, Singapore
55V 17A MOSFET Transistor
278-IRFZ24NPBF
55V 17A MOSFET Transistor 278-IRFZ24NPBF
MOSFET N-CH 55V 17A TO220AB Product overview: IRFZ24NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ24NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 17A TO220AB Product overview: IRFZ24NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ24NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24NPBF - 017726-IRFZ24NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24NPBF
017726-IRFZ24NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24NPBF 017726-IRFZ24NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017726-IRFZ24NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: IRFZ24N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 370pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 70 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): BUK7575-55A,127; HUFA75309P3; HUFA75309P3-NL ; BUK101-50GS; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017726-IRFZ24NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: IRFZ24N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 370pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 70 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): BUK7575-55A,127; HUFA75309P3; HUFA75309P3-NL ; BUK101-50GS;
Introduction Date: February 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 55V, 17A, 175Deg C, 45W; Channel Type Infineon - 38K2702 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 17A, 175Deg C, 45W; Channel Type Infineon
38K2702
Mosfet, N-Ch, 55V, 17A, 175Deg C, 45W; Channel Type Infineon 38K2702
MOSFET, N-CH, 55V, 17A, 175DEG C, 45W; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 55V, 17A, 175DEG C, 45W; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ24NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ24NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ24NPBF
MOSFET N-CH 55V 17A TO220AB

MOSFET N-CH 55V 17A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 17A 70mOhm 13.3nC

MOSFET MOSFT 55V 17A 70mOhm 13.3nC

Buy Now Datasheet
Transistor - 66783531 - Radwell International
Willingboro, NJ, United States
Transistor
66783531
Transistor 66783531
POWER FIELD-EFFECT TRANSISTOR, 17A I(D), 55V, 0.07OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 17A I(D), 55V, 0.07OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRFZ24NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFZ24NPBF
Single FETs, MOSFETs IRFZ24NPBF
IRFZ24 - 12V-300V N-CHANNEL POWE

IRFZ24 - 12V-300V N-CHANNEL POWE

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFZ24NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFZ24NPBF
Single FETs, MOSFETs IRFZ24NPBF
MOSFET N-CH 55V 17A TO220AB

MOSFET N-CH 55V 17A TO220AB

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.07Ohm;ID 17A;TO-220AB;PD 45W;VGS +/-20V - 70017049 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.07Ohm;ID 17A;TO-220AB;PD 45W;VGS +/-20V
70017049
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.07Ohm;ID 17A;TO-220AB;PD 45W;VGS +/-20V 70017049
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.07Ohm;ID 17A;TO-220AB;PD 45W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.07Ohm;ID 17A;TO-220AB;PD 45W;VGS +/-20V

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFZ24NPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFZ24NPBF
55V 17A 45W 70mΩ@10V,10A 4V@250uA N Channel TO-220AB MOSFETs ROHS

55V 17A 45W 70mΩ@10V,10A 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFZ24NPBF-ND 5410761 278-IRFZ24NPBF 017726-IRFZ24NPBF 38K2702 IRFZ24NPBF IRFZ24NPBF 66783531 IRFZ24NPBF 70017049 IRFZ24NPBF
Product Name Single FETs, MOSFETs MOSFETs 55V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24NPBF Mosfet, N-Ch, 55V, 17A, 175Deg C, 45W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.07Ohm;ID 17A;TO-220AB;PD 45W;VGS +/-20V Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220ab Tube TO-220; SOT3; TO-220AB TO-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
IDSS 31000 milliamps
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF8736M2TR - 862660-AUIRF8736M2TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; DirectFET™ Isometric M4
View Details
6 suppliers