Infineon Technologies AG Single IGBTs IRG4PC30KDPBF

Description
IGBT 600V 28A 100W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 28A 100W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PC30KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC30KDPBF-ND
Single IGBTs IRG4PC30KDPBF-ND
IGBT 600V 28A 100W Through Hole TO-247AC

IGBT 600V 28A 100W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 28A 100W IGBT Transistor
279-IRG4PC30KDPBF
600V 28A 100W IGBT Transistor 279-IRG4PC30KDPBF
IGBT 600V 28A 100W TO247AC Product overview: IRG4PC30KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC30KDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 28A 100W TO247AC Product overview: IRG4PC30KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC30KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PC30KDPBF - 777088-IRG4PC30KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC30KDPBF
777088-IRG4PC30KDPBF
IGBTs - Single - IRG4PC30KDPBF 777088-IRG4PC30KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 777088-IRG4PC30KDPBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 100W Reverse Recovery Time (trr): 42ns Current - Collector Pulsed (Icm): 58A Switching Energy: 600μJ (on), 580μJ (off) Input Type: Standard Gate Charge: 67nC Td (on/off) @ 25°C: 60ns/160ns Test Condition: 480V, 16A, 23 Ohm, 15V Family Name: IRG4PC30KD Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Current - Collector (Ic) (Maximum): 28A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 16A Alternative Parts (Cross-Reference): STGW12NB60H; IXGH12N60C; IXSH10N60A; IXSH10N60; Introduction Date: July 30, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777088-IRG4PC30KDPBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 100W
Reverse Recovery Time (trr): 42ns
Current - Collector Pulsed (Icm): 58A
Switching Energy: 600μJ (on), 580μJ (off)
Input Type: Standard
Gate Charge: 67nC
Td (on/off) @ 25°C: 60ns/160ns
Test Condition: 480V, 16A, 23 Ohm, 15V
Family Name: IRG4PC30KD
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Current - Collector (Ic) (Maximum): 28A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 16A
Alternative Parts (Cross-Reference): STGW12NB60H; IXGH12N60C; IXSH10N60A; IXSH10N60;
Introduction Date: July 30, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC30KDPBF
IGBT Transistors IRG4PC30KDPBF
IGBT Transistors 600V UltraFast 8-25kHz

IGBT Transistors 600V UltraFast 8-25kHz

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC30KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC30KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC30KDPBF
IGBT 600V 28A 100W TO247AC

IGBT 600V 28A 100W TO247AC

Supplier's Site
Transistor - 17578645 - Radwell International
Willingboro, NJ, United States
Transistor
17578645
Transistor 17578645
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 28A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 28A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IGBT - 66783747 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 28A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 28A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number IRG4PC30KDPBF-ND 279-IRG4PC30KDPBF 777088-IRG4PC30KDPBF IRG4PC30KDPBF IRG4PC30KDPBF 17578645
Product Name Single IGBTs 600V 28A 100W IGBT Transistor IGBTs - Single - IRG4PC30KDPBF IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data