Littelfuse, Inc. Single FETs, MOSFETs IXTQ88N30P

Description
N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTQ88N30P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTQ88N30P-ND
Single FETs, MOSFETs 238-IXTQ88N30P-ND
N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-3P

N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ88N30P - 1049949-IXTQ88N30P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ88N30P
1049949-IXTQ88N30P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ88N30P 1049949-IXTQ88N30P
Manufacturer: IXYS Win Source Part Number: 1049949-IXTQ88N30P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 88A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 6300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 44A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049949-IXTQ88N30P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 600W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 88A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 6300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 44A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET N-CH 300V 88A TO-3P - 401-IXTQ88N30P - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 300V 88A TO-3P
401-IXTQ88N30P
MOSFET N-CH 300V 88A TO-3P 401-IXTQ88N30P
MOSFET N-CH 300V 88A TO-3P

MOSFET N-CH 300V 88A TO-3P

Supplier's Site
Transistor - 38647265 - Radwell International
Willingboro, NJ, United States
Transistor
38647265
Transistor 38647265
MOSFET, N CHANNEL, 300V, 88A-AMP, 0.04OHM, THROUGH HOLE, 10V. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 300V, 88A-AMP, 0.04OHM, THROUGH HOLE, 10V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 88 Amps 300V 0.04 Rds

MOSFET 88 Amps 300V 0.04 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ88N30P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ88N30P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ88N30P
MOSFET N-CH 300V 88A TO3P

MOSFET N-CH 300V 88A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTQ88N30P-ND 1049949-IXTQ88N30P 401-IXTQ88N30P 38647265 IXTQ88N30P IXTQ88N30P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ88N30P MOSFET N-CH 300V 88A TO-3P Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P Through Hole
V(BR)DSS 300 volts 300 volts
PD 600000 milliwatts 600000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details