onsemi Transistor MC33179DR2G

Description
(PRICE/TC),OP-AMP, 5MHZ, 2V/US, SOIC-14, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:5MHZ, SLEW RATE:2V/µS, SUPPLY VOLTAGE RANGE:± 2V TO ± 18V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),OP-AMP, 5MHZ, 2V/US, SOIC-14, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:5MHZ, SLEW RATE:2V/µS, SUPPLY VOLTAGE RANGE:± 2V TO ± 18V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18699698 - Radwell International
Willingboro, NJ, United States
Transistor
18699698
Transistor 18699698
(PRICE/TC),OP-AMP, 5MHZ, 2V/US, SOIC-14, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:5MHZ, SLEW RATE:2V/µS, SUPPLY VOLTAGE RANGE:± 2V TO ± 18V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),OP-AMP, 5MHZ, 2V/US, SOIC-14, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:5MHZ, SLEW RATE:2V/µS, SUPPLY VOLTAGE RANGE:± 2V TO ± 18V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18699698
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

1200V MOSFET Transistor - 278-AIMW120R035M1HXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
View Details
6 suppliers
Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details