Littelfuse, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single IXGP20N120B3

Description
Manufacturer: IXYS Win Source Part Number: 1324933-IXGP20N120B3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Power - Max: 180 W IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 36 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 3.1V @ 15V, 16A Switching Energy: 920µJ (on), 560µJ (off) Input Type: Standard Gate Charge: 51 nC Td (on/off) @ 25°C: 16ns/150ns Test Condition: 600V, 16A, 15Ohm, 15V Supplier Device Package: TO-220-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXGP20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324933-IXGP20N120B3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Power - Max: 180 W IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 36 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 3.1V @ 15V, 16A Switching Energy: 920µJ (on), 560µJ (off) Input Type: Standard Gate Charge: 51 nC Td (on/off) @ 25°C: 16ns/150ns Test Condition: 600V, 16A, 15Ohm, 15V Supplier Device Package: TO-220-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXGP20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324933-IXGP20N120B3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324933-IXGP20N120B3
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324933-IXGP20N120B3
Manufacturer: IXYS Win Source Part Number: 1324933-IXGP20N120B3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Power - Max: 180 W IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 36 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 3.1V @ 15V, 16A Switching Energy: 920µJ (on), 560µJ (off) Input Type: Standard Gate Charge: 51 nC Td (on/off) @ 25°C: 16ns/150ns Test Condition: 600V, 16A, 15Ohm, 15V Supplier Device Package: TO-220-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXGP20 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324933-IXGP20N120B3
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Power - Max: 180 W
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 36 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 3.1V @ 15V, 16A
Switching Energy: 920µJ (on), 560µJ (off)
Input Type: Standard
Gate Charge: 51 nC
Td (on/off) @ 25°C: 16ns/150ns
Test Condition: 600V, 16A, 15Ohm, 15V
Supplier Device Package: TO-220-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXGP20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single IGBTs - IXGP20N120B3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGP20N120B3-ND
Single IGBTs IXGP20N120B3-ND
IGBT PT 1200V 36A 180W Through Hole TO-220-3

IGBT PT 1200V 36A 180W Through Hole TO-220-3

Buy Now Datasheet
Transistor - 116824840 - Radwell International
Willingboro, NJ, United States
Transistor
116824840
Transistor 116824840
IGBT TRANSISTORS G-SERIES A3/B3/C3 GENX3 IGBT 1200V 20A. FREE 2 YEAR RADWELL WARRANTY

IGBT TRANSISTORS G-SERIES A3/B3/C3 GENX3 IGBT 1200V 20A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IXGP20N120B3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGP20N120B3
Discrete Semiconductor Products - Transistors - IGBTs IXGP20N120B3
IGBT 1200V 36A 180W TO220

IGBT 1200V 36A 180W TO220

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXGP20N120B3
IGBT Transistors IXGP20N120B3
IGBT Transistors G-SERIES A3/B3/C3 GENX3 IGBT 1200V 20A

IGBT Transistors G-SERIES A3/B3/C3 GENX3 IGBT 1200V 20A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1324933-IXGP20N120B3 IXGP20N120B3-ND 116824840 IXGP20N120B3 IXGP20N120B3
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCES 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules - V series (6th-Gen) Model: FGW75N60H - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details
IGBTs - Single - RJP30L4DPE-00#J3 - 891796-RJP30L4DPE-00#J3 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 996771-2PS13512E43W35222NOSA1 - Win Source Electronics
Specs
TJ -25 to 55 C (-13 to 131 F)
Package Type SOT3
View Details
4 suppliers