N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
MOSFET, N-CH, 500V, 2.4A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET, N-CH, 500V, 2.4A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
(PRICE/TC) MOSFET, N-CH, 500V, 2.4A, TO-252; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:500V; CONTINUOUS DRAIN CURRENT ID:2.4A; ON RESISTANCE RDS(ON):3OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 500V 2.4A DPAK
MOSFET N-CH 500V 2.4A DPAK
| DigiKey | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-IRFR420TRPBF-BE3DKR-ND | 80AH8952 | 137383770 | IRFR420TRPBF-BE3 | IRFR420TRPBF-BE3 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 500V, 2.4A, To-252; Channel Type Vishay | Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| IDSS | 2400 milliamps | 2400 milliamps | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |