onsemi PMIC - PMIC - Gate Drivers - MC33151DG MC33151DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073296-MC33151DG Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 6.5 V to 18 V Rise and Fall Time: 31ns, 32ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073296-MC33151DG Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 6.5 V to 18 V Rise and Fall Time: 31ns, 32ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MC33151DG - 1073296-MC33151DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MC33151DG
1073296-MC33151DG
PMIC - PMIC - Gate Drivers - MC33151DG 1073296-MC33151DG
Manufacturer: ON Semiconductor Win Source Part Number: 1073296-MC33151DG Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 6.5 V to 18 V Rise and Fall Time: 31ns, 32ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1073296-MC33151DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.6V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 6.5 V to 18 V
Rise and Fall Time: 31ns, 32ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor - 18727081 - Radwell International
Willingboro, NJ, United States
Transistor
18727081
Transistor 18727081
MOSFET DRIVER, HIGH SPEED, SOIC-8, DRIVER CONFIGURATION:-, PEAK OUTPUT CURRENT:1.5A, SUPPLY VOLTAGE MIN:6.5V, SUPPLY VOLTAGE MAX:18V, DRIVER CASE STYLE:SOIC, NO. OF PINS:8PINS, INPUT DELAY:35NS, OUTPUT DELAY:36NS, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET DRIVER, HIGH SPEED, SOIC-8, DRIVER CONFIGURATION:-, PEAK OUTPUT CURRENT:1.5A, SUPPLY VOLTAGE MIN:6.5V, SUPPLY VOLTAGE MAX:18V, DRIVER CASE STYLE:SOIC, NO. OF PINS:8PINS, INPUT DELAY:35NS, OUTPUT DELAY:36NS, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1073296-MC33151DG 18727081
Product Name PMIC - PMIC - Gate Drivers - MC33151DG Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details