Infineon Technologies AG Single IGBTs IRG4PC40WPBF

Description
IGBT 600V 40A 160W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 40A 160W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PC40WPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC40WPBF-ND
Single IGBTs IRG4PC40WPBF-ND
IGBT 600V 40A 160W Through Hole TO-247AC

IGBT 600V 40A 160W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 40A 160W IGBT Transistor
279-IRG4PC40WPBF
600V 40A 160W IGBT Transistor 279-IRG4PC40WPBF
IGBT 600V 40A 160W TO247AC Product overview: IRG4PC40WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40WPBF can be used for catalog matching and distributor lookup.

IGBT 600V 40A 160W TO247AC Product overview: IRG4PC40WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40WPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PC40WPBF - 069647-IRG4PC40WPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC40WPBF
069647-IRG4PC40WPBF
IGBTs - Single - IRG4PC40WPBF 069647-IRG4PC40WPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069647-IRG4PC40WPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 98nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A Total Switching Energy(Ets): 110μJ (on), 230μJ (off) Turn-on and Turn-off delay time: 27ns/100ns Testing Conditions: 480V, 20A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069647-IRG4PC40WPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 98nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A
Total Switching Energy(Ets): 110μJ (on), 230μJ (off)
Turn-on and Turn-off delay time: 27ns/100ns
Testing Conditions: 480V, 20A, 10 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 17282877 - Radwell International
Willingboro, NJ, United States
Transistor
17282877
Transistor 17282877
DISCONTINUED BY MANUFACTURER, IGBT SINGLE TRANSISTOR, INSULATED GATE BIPOLAR TRANSISTOR, 40A, 600V, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IGBT SINGLE TRANSISTOR, INSULATED GATE BIPOLAR TRANSISTOR, 40A, 600V, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single IGBTs - IRG4PC40WPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC40WPBF
Single IGBTs IRG4PC40WPBF
IGBT 600V 40A 160W TO247AC

IGBT 600V 40A 160W TO247AC

Supplier's Site Datasheet
Single IGBTs - IRG4PC40WPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC40WPBF
Single IGBTs IRG4PC40WPBF
600V WARP 60-150 KHZ DISCRETE IG

600V WARP 60-150 KHZ DISCRETE IG

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC40WPBF
IGBT Transistors IRG4PC40WPBF
IGBT Transistors 600V Warp 60-150kHz

IGBT Transistors 600V Warp 60-150kHz

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC40WPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC40WPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC40WPBF
IGBT 600V 40A 160W TO247AC

IGBT 600V 40A 160W TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4PC40WPBF-ND 279-IRG4PC40WPBF 069647-IRG4PC40WPBF 17282877 IRG4PC40WPBF IRG4PC40WPBF IRG4PC40WPBF
Product Name Single IGBTs 600V 40A 160W IGBT Transistor IGBTs - Single - IRG4PC40WPBF Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data