onsemi Transistor MC74HC02ADTR2G

Description
(PRICE/TC),NOR GATE, QUAD, 2 I/P, TSSOP-14, LOGIC FAMILY / BASE NUMBER:74HC02, LOGIC TYPE:NOR GATE, OUTPUT CURRENT:-, NO. OF INPUTS:2, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:6V, LOGIC CASE STYLE:TSSOP, NO. OF PINS:14PINS, LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),NOR GATE, QUAD, 2 I/P, TSSOP-14, LOGIC FAMILY / BASE NUMBER:74HC02, LOGIC TYPE:NOR GATE, OUTPUT CURRENT:-, NO. OF INPUTS:2, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:6V, LOGIC CASE STYLE:TSSOP, NO. OF PINS:14PINS, LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 48605619 - Radwell International
Willingboro, NJ, United States
Transistor
48605619
Transistor 48605619
(PRICE/TC),NOR GATE, QUAD, 2 I/P, TSSOP-14, LOGIC FAMILY / BASE NUMBER:74HC02, LOGIC TYPE:NOR GATE, OUTPUT CURRENT:-, NO. OF INPUTS:2, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:6V, LOGIC CASE STYLE:TSSOP, NO. OF PINS:14PINS, LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),NOR GATE, QUAD, 2 I/P, TSSOP-14, LOGIC FAMILY / BASE NUMBER:74HC02, LOGIC TYPE:NOR GATE, OUTPUT CURRENT:-, NO. OF INPUTS:2, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:6V, LOGIC CASE STYLE:TSSOP, NO. OF PINS:14PINS, LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 48605619
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
N-Channel 73A 100V 0.014ohm MOSFET Transistor - 278-AUIRFB4610 - ERSAELECTRONICS PTE. LTD.
Specs
PD 190000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details