Infineon Technologies AG Single FETs, MOSFETs IRFR2405TRPBF

Description
Power Field-Effect Transistor, 30A I(D), 55V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 30A I(D), 55V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFR2405TRPBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 30A I(D), 55V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA

Power Field-Effect Transistor, 30A I(D), 55V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA

Supplier's Site Datasheet
 - IRFR2405TRPBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 30A I(D), 55V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA

Power Field-Effect Transistor, 30A I(D), 55V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR2405PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR2405PBFDKR-ND
Single FETs, MOSFETs IRFR2405PBFDKR-ND
N-Channel 55V 56A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 55V 56A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR2405PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR2405PBFTR-ND
Single FETs, MOSFETs IRFR2405PBFTR-ND
N-Channel 55V 56A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 55V 56A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR2405PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR2405PBFCT-ND
Single FETs, MOSFETs IRFR2405PBFCT-ND
N-Channel 55V 56A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 55V 56A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2405TRPBF - 017668-IRFR2405TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2405TRPBF
017668-IRFR2405TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2405TRPBF 017668-IRFR2405TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017668-IRFR2405TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2430pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 34A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017668-IRFR2405TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2430pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 34A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2224750 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224750
MOSFETs 2224750
Infineon IRFR2405TRPBF MOSFET

Infineon IRFR2405TRPBF MOSFET

Supplier's Site
MOSFETs - 2224751P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224751P
MOSFETs 2224751P
Infineon IRFR2405TRPBF MOSFET

Infineon IRFR2405TRPBF MOSFET

Supplier's Site
Singapore, Singapore
55V 56A DPAK MOSFET Transistor
278-IRFR2405TRPBF
55V 56A DPAK MOSFET Transistor 278-IRFR2405TRPBF
MOSFET N-CH 55V 56A DPAK Product overview: IRFR2405TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR2405TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 56A DPAK Product overview: IRFR2405TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR2405TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR2405TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR2405TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR2405TRPBF
MOSFET N-CH 55V 56A DPAK

MOSFET N-CH 55V 56A DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR2405TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR2405TRPBF
Single FETs, MOSFETs IRFR2405TRPBF
MOSFET N-CH 55V 56A DPAK

MOSFET N-CH 55V 56A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 55V N-CH HEXFET 16mOhms 70nC

MOSFET 55V N-CH HEXFET 16mOhms 70nC

Buy Now Datasheet
Transistor - 17483035 - Radwell International
Willingboro, NJ, United States
Transistor
17483035
Transistor 17483035
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 55V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 55V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 55V, 56A, To-252Aa; Transistor Polarity Infineon - 13AC9127 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 56A, To-252Aa; Transistor Polarity Infineon
13AC9127
Mosfet, N-Ch, 55V, 56A, To-252Aa; Transistor Polarity Infineon 13AC9127
MOSFET, N-CH, 55V, 56A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:56A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0118ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 55V, 56A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:56A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0118ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR2405TRPBF IRFR2405PBFDKR-ND 017668-IRFR2405TRPBF 2224750 278-IRFR2405TRPBF IRFR2405TRPBF IRFR2405TRPBF IRFR2405TRPBF 17483035 13AC9127
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2405TRPBF MOSFETs 55V 56A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Transistor Mosfet, N-Ch, 55V, 56A, To-252Aa; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
rDS(on) 0.0160 ohms 0.0118 ohms
Package Type DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data