Littelfuse, Inc. Single FETs, MOSFETs IXFN73N30

Description
N-Channel 300V 73A (Tc) 500W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 300V 73A (Tc) 500W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN73N30-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN73N30-ND
Single FETs, MOSFETs IXFN73N30-ND
N-Channel 300V 73A (Tc) 500W (Tc) Chassis Mount SOT-227B

N-Channel 300V 73A (Tc) 500W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN73N30 - 876088-IXFN73N30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN73N30
876088-IXFN73N30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN73N30 876088-IXFN73N30
Manufacturer: IXYS Win Source Part Number: 876088-IXFN73N30 Series: HiPerFET™ Features: 300 V Package: Tube Part Status: Not For New Designs Family Name: IXFN73 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876088-IXFN73N30
Series: HiPerFET™
Features: 300 V
Package: Tube
Part Status: Not For New Designs
Family Name: IXFN73
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Transistor - 38654371 - Radwell International
Willingboro, NJ, United States
Transistor
38654371
Transistor 38654371
MOSFET, N, SOT-227B, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:300V, CONTINUOUS DRAIN CURRENT ID:73A, ON RESISTANCE RDS(ON):0.045OHM, TRANSISTOR MOUNTING:MODULE, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N, SOT-227B, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:300V, CONTINUOUS DRAIN CURRENT ID:73A, ON RESISTANCE RDS(ON):0.045OHM, TRANSISTOR MOUNTING:MODULE, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 300V 73A

MOSFET 300V 73A

Buy Now Datasheet
Single FETs, MOSFETs - IXFN73N30 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFN73N30
Single FETs, MOSFETs IXFN73N30
MOSFET N-CH 300V 73A SOT-227B

MOSFET N-CH 300V 73A SOT-227B

Supplier's Site Datasheet
MOSFET N-CH 300V 73A SOT-227B - 401-IXFN73N30 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 300V 73A SOT-227B
401-IXFN73N30
MOSFET N-CH 300V 73A SOT-227B 401-IXFN73N30
MOSFET N-CH 300V 73A SOT-227B

MOSFET N-CH 300V 73A SOT-227B

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN73N30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN73N30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN73N30
MOSFET N-CH 300V 73A SOT-227B

MOSFET N-CH 300V 73A SOT-227B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFN73N30-ND 876088-IXFN73N30 38654371 IXFN73N30 IXFN73N30 401-IXFN73N30 IXFN73N30
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN73N30 Transistor MOSFET Single FETs, MOSFETs MOSFET N-CH 300V 73A SOT-227B Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT-227-4, miniBLOC SOT3 SOT-227-4, miniBLOC SOT-227-4, miniBLOC
Transistor Technology / Material MOSFET (Metal Oxide) SILICON
V(BR)DSS 300 volts 300 volts
IDSS 73000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products