Vishay Precision Group MOSFETs IRFR9310PBF

Description
P channel ;VBRDSS -400 V; RDSon 7000 m
Request a Quote Datasheet
Description
P channel ;VBRDSS -400 V; RDSon 7000 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1808772 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808772
MOSFETs 1808772
P channel ;VBRDSS -400 V; RDSon 7000 m

P channel ;VBRDSS -400 V; RDSon 7000 m

Supplier's Site
MOSFETs - 1808348 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808348
MOSFETs 1808348
P channel ;VBRDSS -400 V; RDSon 7000 m

P channel ;VBRDSS -400 V; RDSon 7000 m

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310PBF - 1047109-IRFR9310PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310PBF
1047109-IRFR9310PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310PBF 1047109-IRFR9310PBF
Manufacturer: Vishay Win Source Part Number: 1047109-IRFR9310PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 Ohm @ 1.1A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1047109-IRFR9310PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 1.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 Ohm @ 1.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9310PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9310PBF-ND
Single FETs, MOSFETs IRFR9310PBF-ND
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 400V 1.8A MOSFET Transistor
278-IRFR9310PBF
P-Channel SMD 400V 1.8A MOSFET Transistor 278-IRFR9310PBF
P-Channel MOSFET, 400V, 1.8A, 7R, DPAK, Surface Mount Product overview: IRFR9310PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 400V, 1.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9310PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 400V, 1.8A, 7R, DPAK, Surface Mount Product overview: IRFR9310PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 400V, 1.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9310PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16342197 - Radwell International
Willingboro, NJ, United States
Transistor
16342197
Transistor 16342197
MOSFET, P-CH, 400V, 1.8A, 150DEG C, 50W; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:400V; CONTINUOUS DRAIN CURRENT ID:1.8A; ON RESISTANCE RDS(ON):7OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, P-CH, 400V, 1.8A, 150DEG C, 50W; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:400V; CONTINUOUS DRAIN CURRENT ID:1.8A; ON RESISTANCE RDS(ON):7OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, P-Ch, 400V, 1.8A, 150Deg C, 50W; Channel Type Vishay - 38K2645 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 400V, 1.8A, 150Deg C, 50W; Channel Type Vishay
38K2645
Mosfet, P-Ch, 400V, 1.8A, 150Deg C, 50W; Channel Type Vishay 38K2645
MOSFET, P-CH, 400V, 1.8A, 150DEG C, 50W; Channel Type:P Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 400V, 1.8A, 150DEG C, 50W; Channel Type:P Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chan 400V 1.8 Amp

MOSFET P-Chan 400V 1.8 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9310PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9310PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9310PBF
MOSFET P-CH 400V 1.8A DPAK

MOSFET P-CH 400V 1.8A DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR9310PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9310PBF
Single FETs, MOSFETs IRFR9310PBF
MOSFET P-CH 400V 1.8A DPAK

MOSFET P-CH 400V 1.8A DPAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1808772 1047109-IRFR9310PBF IRFR9310PBF-ND 278-IRFR9310PBF 16342197 38K2645 IRFR9310PBF IRFR9310PBF IRFR9310PBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310PBF Single FETs, MOSFETs P-Channel SMD 400V 1.8A MOSFET Transistor Transistor Mosfet, P-Ch, 400V, 1.8A, 150Deg C, 50W; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 400 volts 400 volts
PD 50000 milliwatts 50000 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data