onsemi Transistor MC33064DM-5R2G

Description
THRESHOLD VOLTAGE:4.61V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:6.5V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:MICRO; NO. OF PINS:8PINS; DELAY TIME:-; OPERATING TEMPERATURE MIN:-40ªC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
THRESHOLD VOLTAGE:4.61V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:6.5V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:MICRO; NO. OF PINS:8PINS; DELAY TIME:-; OPERATING TEMPERATURE MIN:-40ªC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 46049964 - Radwell International
Willingboro, NJ, United States
Transistor
46049964
Transistor 46049964
THRESHOLD VOLTAGE:4.61V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:6.5V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:MICRO; NO. OF PINS:8PINS; DELAY TIME:-; OPERATING TEMPERATURE MIN:-40ªC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THRESHOLD VOLTAGE:4.61V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:6.5V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:MICRO; NO. OF PINS:8PINS; DELAY TIME:-; OPERATING TEMPERATURE MIN:-40ªC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 46049964
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details