onsemi 100V 17A MOSFET Transistor IRFS540A

Description
MOSFET N-CH 100V 17A TO220F Product overview: IRFS540A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS540A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 17A TO220F Product overview: IRFS540A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS540A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 17A MOSFET Transistor
278-IRFS540A
100V 17A MOSFET Transistor 278-IRFS540A
MOSFET N-CH 100V 17A TO220F Product overview: IRFS540A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS540A can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 17A TO220F Product overview: IRFS540A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS540A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS540A - 1047150-IRFS540A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS540A
1047150-IRFS540A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS540A 1047150-IRFS540A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1047150-IRFS540A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1710pF @ 25V Maximum Rds On at Id,Vgs: 52 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1047150-IRFS540A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 1710pF @ 25V
Maximum Rds On at Id,Vgs: 52 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFS540A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS540A-ND
Single FETs, MOSFETs IRFS540A-ND
N-Channel 100V 17A (Tc) 39W (Tc) Through Hole TO-220F-3

N-Channel 100V 17A (Tc) 39W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Transistor - 140837793 - Radwell International
Willingboro, NJ, United States
Transistor
140837793
Transistor 140837793
TRANSISTOR, MOSFET, N-CHANNEL, A-FET, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, A-FET, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS540A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS540A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS540A
MOSFET N-CH 100V 17A TO220F

MOSFET N-CH 100V 17A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors
Product Number 278-IRFS540A 1047150-IRFS540A IRFS540A-ND 140837793 IRFS540A
Product Name 100V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS540A Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 39000 milliwatts 39000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data