IGBT 600V 48A 150W Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 1049580-IXGH24N60AU1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 90nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 48A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 96A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 24A
Total Switching Energy(Ets): 600μJ (on), 1.5mJ (off)
Turn-on and Turn-off delay time: 25ns/150ns
Testing Conditions: 480V, 24A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IGBT 600V 48A 150W TO247AD
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 48A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
IXYS Semiconductors IXGH24N60AU1
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | IXGH24N60AU1-ND | 1049580-IXGH24N60AU1 | IXGH24N60AU1 | 42007670 |
| Product Name | Single IGBTs | IGBTs - Single - IXGH24N60AU1 | Discrete Semiconductor Products - Transistors - IGBTs | Transistor |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |