Manufacturer: Infineon Technologies
Win Source Part Number: 120424-IRFR5305TRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount D-Pak
P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount D-Pak
P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount D-Pak
MOSFET P-CH 55V 31A DPAK Product overview: IRFR5305TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR5305TRLPBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 55V 31A DPAK
MOSFET MOSFT PCh -55V -28A 65mOhm 42nC
MOSFET P-CH 55V 31A DPAK
(PRICE/TC) MOSFET, P CH, 55V, 31A, D-PAK; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-31A; DRAIN SOURCE VOLTAGE VDS:-55V; ON RESISTANCE RDS(ON):0.065OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-4V; POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET, P CH, 55V, 31A, D-PAK; Transistor Polarity:P Channel; Continuous Drain Current Id:-31A; Drain Source Voltage Vds:-55V; On Resistance Rds(on):0.065ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 120424-IRFR5305TRLPBF | IRFR5305TRLPBFTR-ND | 1711909 | 1702262 | 278-IRFR5305TRLPBF | IRFR5305TRLPBF | IRFR5305TRLPBF | IRFR5305TRLPBF | 66790371 | 89Y7292 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR5305TRLPBF | Single FETs, MOSFETs | MOSFETs | MOSFETs | 55V 31A DPAK MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | Mosfet, P Ch, 55V, 31A, D-Pak; Transistor Polarity Infineon |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||||
| V(BR)DSS | 55 volts | 55 volts | 55 volts | |||||||
| PD | 110000 milliwatts | 110 milliwatts | 110000 milliwatts | |||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252 | D-pak | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | 63 nC @ 10 V | TO-3; TO-252 (DPAK) |