Littelfuse, Inc. -50V to -200V P-Channel Power MOSFETs IXTH96P085T

Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTH96P085T is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, DC choppers, and battery charger applications. It is packaged in a TO-247 case with a weight of 6.0 g and features an avalanche-rated structure and extended forward bias safe operating area. The device has a maximum drain-source voltage of -85 V, a continuous drain current of -96 A at 25°C, and a maximum pulsed drain current of -300 A. Its on-state resistance is 13 mΩ at -10 V gate voltage and -48 A drain current. Thermal resistance from junction to case is 0.21 °C/W. It includes a fast intrinsic diode with a maximum reverse recovery current of -3.6 A and contains gate charge values of 180 nC total, 52 nC gate-source, and 62 nC gate-drain. The part meets international standard package requirements and is rated for operation from -55 °C to +150 °C junction temperature.

Datasheet Summary
Powered by GS/AI

The IXTH96P085T is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, DC choppers, and battery charger applications. It is packaged in a TO-247 case with a weight of 6.0 g and features an avalanche-rated structure and extended forward bias safe operating area. The device has a maximum drain-source voltage of -85 V, a continuous drain current of -96 A at 25°C, and a maximum pulsed drain current of -300 A. Its on-state resistance is 13 mΩ at -10 V gate voltage and -48 A drain current. Thermal resistance from junction to case is 0.21 °C/W. It includes a fast intrinsic diode with a maximum reverse recovery current of -3.6 A and contains gate charge values of 180 nC total, 52 nC gate-source, and 62 nC gate-drain. The part meets international standard package requirements and is rated for operation from -55 °C to +150 °C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
-50V to -200V P-Channel Power MOSFETs - IXTH96P085T - Littelfuse, Inc.
Rosemont, IL, United States
-50V to -200V P-Channel Power MOSFETs
IXTH96P085T
-50V to -200V P-Channel Power MOSFETs IXTH96P085T
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTH96P085T
MOSFET Transistor 278-IXTH96P085T
Power Field-Effect Transistor, Product overview: IXTH96P085T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH96P085T can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTH96P085T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH96P085T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 85V, 96A, To-247; Channel Type Littelfuse - 03AH1547 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 85V, 96A, To-247; Channel Type Littelfuse
03AH1547
Mosfet, P-Ch, 85V, 96A, To-247; Channel Type Littelfuse 03AH1547
MOSFET, P-CH, 85V, 96A, TO-247; Channel Type:P Channel; Drain Source Voltage Vds:85V; Continuous Drain Current Id:96A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:- RoHS Compliant: Yes

MOSFET, P-CH, 85V, 96A, TO-247; Channel Type:P Channel; Drain Source Voltage Vds:85V; Continuous Drain Current Id:96A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Transistor - 224264839 - Radwell International
Willingboro, NJ, United States
Transistor
224264839
Transistor 224264839
POWER FIELD-EFFECT TRANSISTOR, 96A I(D), 85V, 0.013OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 96A I(D), 85V, 0.013OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTH96P085T 278-IXTH96P085T 03AH1547 224264839
Product Name -50V to -200V P-Channel Power MOSFETs MOSFET Transistor Mosfet, P-Ch, 85V, 96A, To-247; Channel Type Littelfuse Transistor
Polarity P-Channel
Unlock Full Specs
to access all available technical data