Littelfuse, Inc. Single FETs, MOSFETs IXFH20N50P3

Description
N-Channel 500V 20A (Tc) 380W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 500V 20A (Tc) 380W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH20N50P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH20N50P3-ND
Single FETs, MOSFETs IXFH20N50P3-ND
N-Channel 500V 20A (Tc) 380W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 500V 20A (Tc) 380W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1378701-IXFH20N50P3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1378701-IXFH20N50P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1378701-IXFH20N50P3
Win Source Part Number: 1378701-IXFH20N50P3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: HiPerFET™, Polar3™ Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247AD (IXFH) Base Product Number: IXFH20 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 300mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 5V @ 1.5mA Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 25 V Power Dissipation (Max): 380W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1378701-IXFH20N50P3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: HiPerFET™, Polar3™
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247AD (IXFH)
Base Product Number: IXFH20
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 300mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 5V @ 1.5mA
Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 25 V
Power Dissipation (Max): 380W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH20N50P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH20N50P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH20N50P3
MOSFET N-CH 500V 20A TO247AD

MOSFET N-CH 500V 20A TO247AD

Supplier's Site
Transistor - 106332732 - Radwell International
Willingboro, NJ, United States
Transistor
106332732
Transistor 106332732
MOSFET, N-CH, 500V, 20A, 150DEG C, 380W, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:500V, CONTINUOUS DRAIN CURRENT ID:20A, ON RESISTANCE RDS(ON):0.3OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 500V, 20A, 150DEG C, 380W, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:500V, CONTINUOUS DRAIN CURRENT ID:20A, ON RESISTANCE RDS(ON):0.3OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Polar3 HiPerFET Power MOSFET

MOSFET Polar3 HiPerFET Power MOSFET

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFH20N50P3-ND 1378701-IXFH20N50P3 IXFH20N50P3 106332732 IXFH20N50P3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data