Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4010TRLPBF IRFS4010TRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 121166-IRFS4010TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Family Name: IRFS4010 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 215nC @ 10V Max Input Capacitance: 9575pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 106A, 10V Alternative Parts (Cross-Reference): STH15810-2; SUM70060E-GE3; BUK765R0-100E,118; BUK765R0-100E; Introduction Date: October 06, 2008 ECCN: EAR99 Country of Origin: China, Mexico, Singapore Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 121166-IRFS4010TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Family Name: IRFS4010 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 215nC @ 10V Max Input Capacitance: 9575pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 106A, 10V Alternative Parts (Cross-Reference): STH15810-2; SUM70060E-GE3; BUK765R0-100E,118; BUK765R0-100E; Introduction Date: October 06, 2008 ECCN: EAR99 Country of Origin: China, Mexico, Singapore Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4010TRLPBF - 121166-IRFS4010TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4010TRLPBF
121166-IRFS4010TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4010TRLPBF 121166-IRFS4010TRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 121166-IRFS4010TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Family Name: IRFS4010 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 215nC @ 10V Max Input Capacitance: 9575pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 106A, 10V Alternative Parts (Cross-Reference): STH15810-2; SUM70060E-GE3; BUK765R0-100E,118; BUK765R0-100E; Introduction Date: October 06, 2008 ECCN: EAR99 Country of Origin: China, Mexico, Singapore Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 121166-IRFS4010TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Family Name: IRFS4010
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 215nC @ 10V
Max Input Capacitance: 9575pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 106A, 10V
Alternative Parts (Cross-Reference): STH15810-2; SUM70060E-GE3; BUK765R0-100E,118; BUK765R0-100E;
Introduction Date: October 06, 2008
ECCN: EAR99
Country of Origin: China, Mexico, Singapore
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 1300999P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300999P
MOSFETs 1300999P
MOSFET HEXFET N-Ch 100V 180A D2PAK

MOSFET HEXFET N-Ch 100V 180A D2PAK

Supplier's Site
MOSFETs - 1300999 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300999
MOSFETs 1300999
MOSFET HEXFET N-Ch 100V 180A D2PAK

MOSFET HEXFET N-Ch 100V 180A D2PAK

Supplier's Site
MOSFETs - 1686012 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686012
MOSFETs 1686012
MOSFET HEXFET N-Ch 100V 180A D2PAK

MOSFET HEXFET N-Ch 100V 180A D2PAK

Supplier's Site
 - IRFS4010TRLPBF - Rochester Electronics
Newburyport, MA, United States
IRFS4010 - 100V Single N-Channel StrongIRFET Power MOSFET

IRFS4010 - 100V Single N-Channel StrongIRFET Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS4010TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4010TRLPBFCT-ND
Single FETs, MOSFETs IRFS4010TRLPBFCT-ND
N-Channel 100V 180A (Tc) 375W (Tc) Surface Mount D2PAK

N-Channel 100V 180A (Tc) 375W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4010TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4010TRLPBFTR-ND
Single FETs, MOSFETs IRFS4010TRLPBFTR-ND
N-Channel 100V 180A (Tc) 375W (Tc) Surface Mount D2PAK

N-Channel 100V 180A (Tc) 375W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4010TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4010TRLPBFDKR-ND
Single FETs, MOSFETs IRFS4010TRLPBFDKR-ND
N-Channel 100V 180A (Tc) 375W (Tc) Surface Mount D2PAK

N-Channel 100V 180A (Tc) 375W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
100V 180A MOSFET Transistor
278-IRFS4010TRLPBF
100V 180A MOSFET Transistor 278-IRFS4010TRLPBF
MOSFET N-CH 100V 180A D2PAK Product overview: IRFS4010TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4010TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 180A D2PAK Product overview: IRFS4010TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4010TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 180A, To-263Ab; Transistor Polarity Infineon - 13AC9154 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 180A, To-263Ab; Transistor Polarity Infineon
13AC9154
Mosfet, N-Ch, 100V, 180A, To-263Ab; Transistor Polarity Infineon 13AC9154
MOSFET, N-CH, 100V, 180A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 180A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site
Transistor - 108054763 - Radwell International
Willingboro, NJ, United States
Transistor
108054763
Transistor 108054763
POWER FIELD-EFFECT TRANSISTOR, 180A I(D), 100V, 0.0047OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 180A I(D), 100V, 0.0047OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 180A 4.7mOhm 143nC Qg

MOSFET MOSFT 100V 180A 4.7mOhm 143nC Qg

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4010TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS4010TRLPBF
Single FETs, MOSFETs IRFS4010TRLPBF
MOSFET N-CH 100V 180A D2PAK

MOSFET N-CH 100V 180A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS4010TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS4010TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS4010TRLPBF
MOSFET N-CH 100V 180A D2PAK

MOSFET N-CH 100V 180A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 121166-IRFS4010TRLPBF 1300999P 1300999 IRFS4010TRLPBF IRFS4010TRLPBFCT-ND 278-IRFS4010TRLPBF 13AC9154 108054763 IRFS4010TRLPBF IRFS4010TRLPBF IRFS4010TRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4010TRLPBF MOSFETs MOSFETs Single FETs, MOSFETs 100V 180A MOSFET Transistor Mosfet, N-Ch, 100V, 180A, To-263Ab; Transistor Polarity Infineon Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts 100 volts
PD 375000 milliwatts 375 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK TO-263; TO-263 TO-263; D2pak (to-263) D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data