Powerex, Inc. Transistor KD221K05

Description
DISCONTINUED BY MANUFACTURER, DUAL TRANSISTION MODULE, 50 A, 1000 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DUAL TRANSISTION MODULE, 50 A, 1000 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 506882 - Radwell International
Willingboro, NJ, United States
Transistor
506882
Transistor 506882
DISCONTINUED BY MANUFACTURER, DUAL TRANSISTION MODULE, 50 A, 1000 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DUAL TRANSISTION MODULE, 50 A, 1000 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 506882
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers