Infineon Technologies AG Single IGBTs IRG4PC30UDPBF

Description
IGBT 600V 23A 100W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 23A 100W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PC30UDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC30UDPBF-ND
Single IGBTs IRG4PC30UDPBF-ND
IGBT 600V 23A 100W Through Hole TO-247AC

IGBT 600V 23A 100W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRG4PC30UDPBF - 205428-IRG4PC30UDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC30UDPBF
205428-IRG4PC30UDPBF
IGBTs - Single - IRG4PC30UDPBF 205428-IRG4PC30UDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205428-IRG4PC30UDPBF Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 42ns Input Type: Standard Gate Charge: 50nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 23A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 92A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A Total Switching Energy(Ets): 380μJ (on), 160μJ (off) Turn-on and Turn-off delay time: 40ns/91ns Testing Conditions: 480V, 12A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205428-IRG4PC30UDPBF
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
Input Type: Standard
Gate Charge: 50nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 92A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A
Total Switching Energy(Ets): 380μJ (on), 160μJ (off)
Turn-on and Turn-off delay time: 40ns/91ns
Testing Conditions: 480V, 12A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 23A 100W IGBT Transistor
279-IRG4PC30UDPBF
600V 23A 100W IGBT Transistor 279-IRG4PC30UDPBF
IGBT 600V 23A 100W TO247AC Product overview: IRG4PC30UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC30UDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 23A 100W TO247AC Product overview: IRG4PC30UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC30UDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4PC30UDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC30UDPBF
Single IGBTs IRG4PC30UDPBF
IGBT 600V 23A 100W TO247AC

IGBT 600V 23A 100W TO247AC

Supplier's Site Datasheet
IGBT - 66783751 - Radwell International
Willingboro, NJ, United States
SINGLE IGBT, 600V, 23A, TO-247AC, DC COLLECTOR CURRENT:23A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.52V, POWER DISSIPATION PD:100W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150/C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SINGLE IGBT, 600V, 23A, TO-247AC, DC COLLECTOR CURRENT:23A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.52V, POWER DISSIPATION PD:100W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150/C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC30UDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC30UDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC30UDPBF
IGBT 600V 23A 100W TO247AC

IGBT 600V 23A 100W TO247AC

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC30UDPBF
IGBT Transistors IRG4PC30UDPBF
IGBT Transistors 600V ULTRAFAST 8-60 KHZ COPACK IGBT

IGBT Transistors 600V ULTRAFAST 8-60 KHZ COPACK IGBT

Buy Now Datasheet
Single Igbt, 600V, 23A, To-247Ac; Continuous Collector Current Infineon - 63J7512 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 23A, To-247Ac; Continuous Collector Current Infineon
63J7512
Single Igbt, 600V, 23A, To-247Ac; Continuous Collector Current Infineon 63J7512
SINGLE IGBT, 600V, 23A, TO-247AC; Continuous Collector Current:23A; Collector Emitter Saturation Voltage:2.52V; Power Dissipation:100W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 23A, TO-247AC; Continuous Collector Current:23A; Collector Emitter Saturation Voltage:2.52V; Power Dissipation:100W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4PC30UDPBF-ND 205428-IRG4PC30UDPBF 279-IRG4PC30UDPBF IRG4PC30UDPBF 66783751 IRG4PC30UDPBF IRG4PC30UDPBF 63J7512
Product Name Single IGBTs IGBTs - Single - IRG4PC30UDPBF 600V 23A 100W IGBT Transistor Single IGBTs IGBT Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single Igbt, 600V, 23A, To-247Ac; Continuous Collector Current Infineon
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data