Manufacturer: IXYS
Win Source Part Number: 1191060-IXFH22N50P
Series: HiPerFET, PolarHT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Family Name: IXFH22N50P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXFH)
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5.5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2630pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 350W (Tc)
Rds On (Maximum) @ Id, Vgs: 270 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): AP18N50W; MDQ18N50GTH; MDQ18N50GTP;
Introduction Date: May 10, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
N-Channel 500V 22A (Tc) 350W (Tc) Through Hole TO-247AD (IXFH)
POWER FIELD-EFFECT TRANSISTOR, 22A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AD, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 500V 22A TO247AD
MOSFET N-CH 500V 22A TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1191060-IXFH22N50P | 238-IXFH22N50P-ND | IXFH22N50P | 93853153 | IXFH22N50P | IXFH22N50P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH22N50P | Single FETs, MOSFETs | MOSFET | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| QG | 50 nC | |||||
| PD | 350000 milliwatts | 350000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Packing Method | Tube; Tube | Tube; Tube |