Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH24N50 IXFH24N50

Description
Manufacturer: IXYS Win Source Part Number: 1049400-IXFH24N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 230 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049400-IXFH24N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 230 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH24N50 - 1049400-IXFH24N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH24N50
1049400-IXFH24N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH24N50 1049400-IXFH24N50
Manufacturer: IXYS Win Source Part Number: 1049400-IXFH24N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 230 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049400-IXFH24N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 4V @ 4mA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 4200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 230 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
500V 24A MOSFET Transistor
278-IXFH24N50
500V 24A MOSFET Transistor 278-IXFH24N50
MOSFET N-CH 500V 24A TO247AD Product overview: IXFH24N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH24N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 24A TO247AD Product overview: IXFH24N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH24N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IXFH24N50 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFH24N50
Single FETs, MOSFETs IXFH24N50
MOSFET N-CH 500V 24A TO247AD

MOSFET N-CH 500V 24A TO247AD

Supplier's Site Datasheet
Transistor - 19227472 - Radwell International
Willingboro, NJ, United States
Transistor
19227472
Transistor 19227472
N CHANNEL MOSFET, 500V, 24A, TO-247AD, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:500V, CONTINUOUS DRAIN CURRENT ID:24A, ON RESISTANCE RDS(ON):0.23OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 500V, 24A, TO-247AD, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:500V, CONTINUOUS DRAIN CURRENT ID:24A, ON RESISTANCE RDS(ON):0.23OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH24N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH24N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH24N50
MOSFET N-CH 500V 24A TO247AD

MOSFET N-CH 500V 24A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V 24A

MOSFET 500V 24A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049400-IXFH24N50 278-IXFH24N50 IXFH24N50 19227472 IXFH24N50 IXFH24N50
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH24N50 500V 24A MOSFET Transistor Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 500 volts 500 volts 500 volts
PD 300000 milliwatts 300 milliwatts 300000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247AD (IXFH) Tube TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 996771-2PS13512E43W35222NOSA1 - Win Source Electronics
Specs
TJ -25 to 55 C (-13 to 131 F)
Package Type SOT3
View Details
4 suppliers