N-Channel 60V 50A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263)
N-Channel MOSFET, 60V, 50A, 28mR Rds On, TO-263 Product overview: IRLZ44SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ44SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 017819-IRLZ44SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 66nC @ 5V
Max Input Capacitance: 3300pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
N channel ;VBRDSS 60 V; RDSon 28 mOhm
N channel ;VBRDSS 60 V; RDSon 28 mOhm
N channel ;VBRDSS 60 V; RDSon 28 mOhm
N CHANNEL MOSFET, 60V, 50A, SMD-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET N-CH 60V HEXFET MOSFET D2-PA
N CHANNEL MOSFET, 60V, 50A, SMD-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.028OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 60V 50A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | IRLZ44SPBF-ND | 278-IRLZ44SPBF | 017819-IRLZ44SPBF | 1808368 | 63J7714 | IRLZ44SPBF | 16357633 | IRLZ44SPBF |
| Product Name | Single FETs, MOSFETs | N-Channel 60V 50A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ44SPBF | MOSFETs | N Channel Mosfet, 60V, 50A, Smd-220; Channel Type Vishay | MOSFET | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK | TO-263; TO-263 | TO-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |||
| PD | 3700 milliwatts | 3700 to 150000 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |