Zilog Single FETs, MOSFETs IXFA220N06T3

Description
N-Channel 60V 220A (Tc) 440W (Tc) Surface Mount TO-263
Request a Quote Datasheet
Description
N-Channel 60V 220A (Tc) 440W (Tc) Surface Mount TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFA220N06T3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFA220N06T3-ND
Single FETs, MOSFETs IXFA220N06T3-ND
N-Channel 60V 220A (Tc) 440W (Tc) Surface Mount TO-263

N-Channel 60V 220A (Tc) 440W (Tc) Surface Mount TO-263

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA220N06T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA220N06T3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA220N06T3
MOSFET N-CH 60V 220A TO263

MOSFET N-CH 60V 220A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V/220A TrenchT3

MOSFET 60V/220A TrenchT3

Buy Now
Transistor - 178533888 - Radwell International
Willingboro, NJ, United States
Transistor
178533888
Transistor 178533888
TRANSISTOR, IXF SERIES, MOSFET, 1 N-CHANNEL, SMD/SMT MOUNTING, 60 V, 220 A, 4 MOHMS. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, IXF SERIES, MOSFET, 1 N-CHANNEL, SMD/SMT MOUNTING, 60 V, 220 A, 4 MOHMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFA220N06T3-ND IXFA220N06T3 IXFA220N06T3 178533888
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR2905Z - 1020750-AUIRFR2905Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 110000 milliwatts
View Details
8 suppliers