Zilog Single FETs, MOSFETs IXTH3N120

Description
N-Channel 1200V 3A (Tc) 200W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 1200V 3A (Tc) 200W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH3N120-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH3N120-ND
Single FETs, MOSFETs IXTH3N120-ND
N-Channel 1200V 3A (Tc) 200W (Tc) Through Hole TO-247 (IXTH)

N-Channel 1200V 3A (Tc) 200W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 3 Amps 1200V 4.500 Rds

MOSFET 3 Amps 1200V 4.500 Rds

Buy Now Datasheet
Transistor - 77437424 - Radwell International
Willingboro, NJ, United States
Transistor
77437424
Transistor 77437424
DISCONTINUED BY MANUFACTURER, MOSFET, 3A, 1200V, 4.5 RDS, TO-247-3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOSFET, 3A, 1200V, 4.5 RDS, TO-247-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH3N120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH3N120
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH3N120
MOSFET N-CH 1200V 3A TO247

MOSFET N-CH 1200V 3A TO247

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IXTH3N120-ND IXTH3N120 77437424 IXTH3N120
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details