onsemi Transistor MC74HCT245ADTR2G

Description
(PRICE/TC) TRANSCEIVER, OCTAL, 3-STATE, TSSOP-20, LOGIC FAMILY / BASE NUMBER 74HCT245A, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE TSSOP, NO. OF PINS 20PINS, SUPPLY VOLTAGE MIN 4.5V, SUPPLY VOLTAGE MAX 5.5V, PRODUCT RANGE, ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) TRANSCEIVER, OCTAL, 3-STATE, TSSOP-20, LOGIC FAMILY / BASE NUMBER 74HCT245A, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE TSSOP, NO. OF PINS 20PINS, SUPPLY VOLTAGE MIN 4.5V, SUPPLY VOLTAGE MAX 5.5V, PRODUCT RANGE, ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 109131842 - Radwell International
Willingboro, NJ, United States
Transistor
109131842
Transistor 109131842
(PRICE/TC) TRANSCEIVER, OCTAL, 3-STATE, TSSOP-20, LOGIC FAMILY / BASE NUMBER 74HCT245A, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE TSSOP, NO. OF PINS 20PINS, SUPPLY VOLTAGE MIN 4.5V, SUPPLY VOLTAGE MAX 5.5V, PRODUCT RANGE, ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) TRANSCEIVER, OCTAL, 3-STATE, TSSOP-20, LOGIC FAMILY / BASE NUMBER 74HCT245A, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE TSSOP, NO. OF PINS 20PINS, SUPPLY VOLTAGE MIN 4.5V, SUPPLY VOLTAGE MAX 5.5V, PRODUCT RANGE, ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 109131842
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR5410 - 1020759-AUIRFR5410 - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 100 volts
PD 66000 milliwatts
View Details
5 suppliers