Infineon Technologies AG 600V 20.3A 45W IGBT Transistor IRG4IBC30FDPBF

Description
IGBT 600V 20.3A 45W TO220FP Product overview: IRG4IBC30FDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.3A, 45W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20.3A, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC30FDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 20.3A 45W TO220FP Product overview: IRG4IBC30FDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.3A, 45W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20.3A, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC30FDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20.3A 45W IGBT Transistor
279-IRG4IBC30FDPBF
600V 20.3A 45W IGBT Transistor 279-IRG4IBC30FDPBF
IGBT 600V 20.3A 45W TO220FP Product overview: IRG4IBC30FDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.3A, 45W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20.3A, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC30FDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 20.3A 45W TO220FP Product overview: IRG4IBC30FDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.3A, 45W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20.3A, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC30FDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4IBC30FDPBF - 040771-IRG4IBC30FDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4IBC30FDPBF
040771-IRG4IBC30FDPBF
IGBTs - Single - IRG4IBC30FDPBF 040771-IRG4IBC30FDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 040771-IRG4IBC30FDPB F Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 42ns Input Type: Standard Gate Charge: 51nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 20.3A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 45W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 17A Total Switching Energy(Ets): 630μJ (on), 1.39mJ (off) Turn-on and Turn-off delay time: 42ns/230ns Testing Conditions: 480V, 17A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 040771-IRG4IBC30FDPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
Input Type: Standard
Gate Charge: 51nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 20.3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 45W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 17A
Total Switching Energy(Ets): 630μJ (on), 1.39mJ (off)
Turn-on and Turn-off delay time: 42ns/230ns
Testing Conditions: 480V, 17A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Single IGBTs - IRG4IBC30FDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4IBC30FDPBF-ND
Single IGBTs IRG4IBC30FDPBF-ND
IGBT 600V 20.3A 45W Through Hole TO-220AB Full-Pak

IGBT 600V 20.3A 45W Through Hole TO-220AB Full-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4IBC30FDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4IBC30FDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4IBC30FDPBF
IGBT 600V 20.3A 45W TO220FP

IGBT 600V 20.3A 45W TO220FP

Supplier's Site
Single IGBTs - IRG4IBC30FDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4IBC30FDPBF
Single IGBTs IRG4IBC30FDPBF
IGBT 600V 20.3A 45W TO220FP

IGBT 600V 20.3A 45W TO220FP

Supplier's Site Datasheet
IGBT - 17261153 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20.3A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20.3A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4IBC30FDPBF 040771-IRG4IBC30FDPBF IRG4IBC30FDPBF-ND IRG4IBC30FDPBF IRG4IBC30FDPBF 17261153
Product Name 600V 20.3A 45W IGBT Transistor IGBTs - Single - IRG4IBC30FDPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data