onsemi Transistor MC74ACT74DG

Description
FLIP-FLOP, D-TYPE, DUAL, 9.5NS, SOIC-14, LOGIC FAMILY / BASE NUMBER:74ACT74, FLIP-FLOP TYPE:D, PROPAGATION DELAY:9.5NS, FREQUENCY:160MHZ, OUTPUT CURRENT:24MA, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, TRIGGER TYPE:POSITIVE EDGE, IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FLIP-FLOP, D-TYPE, DUAL, 9.5NS, SOIC-14, LOGIC FAMILY / BASE NUMBER:74ACT74, FLIP-FLOP TYPE:D, PROPAGATION DELAY:9.5NS, FREQUENCY:160MHZ, OUTPUT CURRENT:24MA, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, TRIGGER TYPE:POSITIVE EDGE, IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 32325293 - Radwell International
Willingboro, NJ, United States
Transistor
32325293
Transistor 32325293
FLIP-FLOP, D-TYPE, DUAL, 9.5NS, SOIC-14, LOGIC FAMILY / BASE NUMBER:74ACT74, FLIP-FLOP TYPE:D, PROPAGATION DELAY:9.5NS, FREQUENCY:160MHZ, OUTPUT CURRENT:24MA, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, TRIGGER TYPE:POSITIVE EDGE, IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FLIP-FLOP, D-TYPE, DUAL, 9.5NS, SOIC-14, LOGIC FAMILY / BASE NUMBER:74ACT74, FLIP-FLOP TYPE:D, PROPAGATION DELAY:9.5NS, FREQUENCY:160MHZ, OUTPUT CURRENT:24MA, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, TRIGGER TYPE:POSITIVE EDGE, IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 32325293
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
Package Type TO-261-4, TO-261AA
Packing Method Tube; Tube
View Details