IGBT PT 650V 65A 230W Through Hole TO-247 (IXXH)
INSULATED GATE BIPOLAR TRANSISTOR, 70A I(C), 650V V(BR)CES, N-CHANNEL, TO-247. FREE 2 YEAR RADWELL WARRANTY
IGBT Transistors 650V/65A Trench IGBT GenX4 XPT
IGBT 650V 65A 230W TO247AD
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH30N65B4-ND | 74512590 | IXXH30N65B4 | IXXH30N65B4 |
| Product Name | Single IGBTs | Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |