onsemi Transistor MC74AC32DR2G

Description
(PRICE/TC) QUAD OR GATE, 2I/P, SOIC-14, LOGIC FAMILY / BASE NUMBER 74AC32, LOGIC TYPE OR, OUTPUT CURRENT 24MA, NO. OF INPUTS 2, SUPPLY VOLTAGE MIN 2V, SUPPLY VOLTAGE MAX 6V, LOGIC CASE STYLE SOIC, NO. OF PINS 14PINS, LOGIC IC FAMILY 74AC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) QUAD OR GATE, 2I/P, SOIC-14, LOGIC FAMILY / BASE NUMBER 74AC32, LOGIC TYPE OR, OUTPUT CURRENT 24MA, NO. OF INPUTS 2, SUPPLY VOLTAGE MIN 2V, SUPPLY VOLTAGE MAX 6V, LOGIC CASE STYLE SOIC, NO. OF PINS 14PINS, LOGIC IC FAMILY 74AC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18730282 - Radwell International
Willingboro, NJ, United States
Transistor
18730282
Transistor 18730282
(PRICE/TC) QUAD OR GATE, 2I/P, SOIC-14, LOGIC FAMILY / BASE NUMBER 74AC32, LOGIC TYPE OR, OUTPUT CURRENT 24MA, NO. OF INPUTS 2, SUPPLY VOLTAGE MIN 2V, SUPPLY VOLTAGE MAX 6V, LOGIC CASE STYLE SOIC, NO. OF PINS 14PINS, LOGIC IC FAMILY 74AC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) QUAD OR GATE, 2I/P, SOIC-14, LOGIC FAMILY / BASE NUMBER 74AC32, LOGIC TYPE OR, OUTPUT CURRENT 24MA, NO. OF INPUTS 2, SUPPLY VOLTAGE MIN 2V, SUPPLY VOLTAGE MAX 6V, LOGIC CASE STYLE SOIC, NO. OF PINS 14PINS, LOGIC IC FAMILY 74AC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18730282
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7341QTR - 774372-AUIRF7341QTR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3
View Details
8 suppliers