Zilog 1200V 50A 200W IGBT Transistor IXSH25N120A

Description
IGBT 1200V 50A 200W TO247AD Product overview: IXSH25N120A from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXSH25N120A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 50A 200W TO247AD Product overview: IXSH25N120A from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXSH25N120A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 50A 200W IGBT Transistor
279-IXSH25N120A
1200V 50A 200W IGBT Transistor 279-IXSH25N120A
IGBT 1200V 50A 200W TO247AD Product overview: IXSH25N120A from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXSH25N120A can be used for catalog matching and distributor lookup.

IGBT 1200V 50A 200W TO247AD Product overview: IXSH25N120A from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXSH25N120A can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IXSH25N120A - 1049698-IXSH25N120A - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXSH25N120A
1049698-IXSH25N120A
IGBTs - Single - IXSH25N120A 1049698-IXSH25N120A
Manufacturer: IXYS Win Source Part Number: 1049698-IXSH25N120A Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXSH) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 200W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 4V @ 15V, 25A Total Switching Energy(Ets): 9.6mJ (off) Turn-on and Turn-off delay time: 100ns/450ns Testing Conditions: 960V, 25A, 18 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049698-IXSH25N120A
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXSH)
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 4V @ 15V, 25A
Total Switching Energy(Ets): 9.6mJ (off)
Turn-on and Turn-off delay time: 100ns/450ns
Testing Conditions: 960V, 25A, 18 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IGBT - 100716010 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, IGBT, 1200V, 50 AMP, 200W, THROUGH HOLE, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IGBT, 1200V, 50 AMP, 200W, THROUGH HOLE, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IXSH25N120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXSH25N120A
Discrete Semiconductor Products - Transistors - IGBTs IXSH25N120A
IGBT 1200V 50A 200W TO247AD

IGBT 1200V 50A 200W TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXSH25N120A 1049698-IXSH25N120A 100716010 IXSH25N120A
Product Name 1200V 50A 200W IGBT Transistor IGBTs - Single - IXSH25N120A IGBT Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data