Littelfuse, Inc. 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options IXFN520N075T2

Description
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
Request a Quote Datasheet
Description
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options - IXFN520N075T2 - Littelfuse, Inc.
Rosemont, IL, United States
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options
IXFN520N075T2
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options IXFN520N075T2
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities

These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 75V 520A MOSFET Transistor
278-IXFN520N075T2
N-Channel 75V 520A MOSFET Transistor 278-IXFN520N075T2
N-Channel MOSFET, 75V, 520A, TO-247 Product overview: IXFN520N075T2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 520A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 520A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN520N075T2 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 75V, 520A, TO-247 Product overview: IXFN520N075T2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 520A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 520A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN520N075T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 75V, 480A, Sot-227; Channel Type Littelfuse - 03AH0765 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 75V, 480A, Sot-227; Channel Type Littelfuse
03AH0765
Mosfet, N-Ch, 75V, 480A, Sot-227; Channel Type Littelfuse 03AH0765
MOSFET, N-CH, 75V, 480A, SOT-227; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:480A; Transistor Mounting:Module; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; No. of Pins:4Pins RoHS Compliant: Yes

MOSFET, N-CH, 75V, 480A, SOT-227; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:480A; Transistor Mounting:Module; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site
Transistor - 226769148 - Radwell International
Willingboro, NJ, United States
Transistor
226769148
Transistor 226769148
SEMICONDUCTOR/TRANSI STOR, MOSFET, N-CH, 75V, 480 AMP, SOT227B, GEN-2 SERIES. FREE 2 YEAR RADWELL WARRANTY

SEMICONDUCTOR/TRANSISTOR, MOSFET, N-CH, 75V, 480 AMP, SOT227B, GEN-2 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFN520N075T2 278-IXFN520N075T2 03AH0765 226769148
Product Name 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options N-Channel 75V 520A MOSFET Transistor Mosfet, N-Ch, 75V, 480A, Sot-227; Channel Type Littelfuse Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data