onsemi Transistor MC33368DG

Description
POWER FACTOR CONTROLLER, CURRENT-MODE, 0.01A, SOIC-16/14. FREE 2 YEAR RADWELL WARRANTY
Description
POWER FACTOR CONTROLLER, CURRENT-MODE, 0.01A, SOIC-16/14. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18732439 - Radwell International
Willingboro, NJ, United States
Transistor
18732439
Transistor 18732439
POWER FACTOR CONTROLLER, CURRENT-MODE, 0.01A, SOIC-16/14. FREE 2 YEAR RADWELL WARRANTY

POWER FACTOR CONTROLLER, CURRENT-MODE, 0.01A, SOIC-16/14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18732439
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

40V 42A MOSFET Transistor - 278-AUIRFU4104 - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details