Manufacturer: Infineon Technologies
Win Source Part Number: 731473-IRG4BC30F-S
Packaging: Tube
Mounting Style: SMD
Current - Collector Pulsed (Icm): 120A
Switching Energy: 230μJ (on), 1.18mJ (off)
Input Type: Standard
Gate Charge: 51nC
Test Condition: 480V, 17A, 23Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 31A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 100W
Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 17A
Td (on/off) at 25°C: 21ns/200ns
IGBT 600V 31A 100W D2PAK Product overview: IRG4BC30F-S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30F-S can be used for catalog matching and distributor lookup.
IGBT 600V 31A 100W Surface Mount D2PAK
DISCONTINUED BY MANUFACTURER, IGBT, 600V, 31A, 100W, D2PAK. FREE 2 YEAR RADWELL WARRANTY
IGBT 600V 31A 100W D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 731473-IRG4BC30F-S | 279-IRG4BC30F-S | IRG4BC30F-S-ND | 17358014 | IRG4BC30F-S |
| Product Name | IGBTs - Single - IRG4BC30F-S | 600V 31A 100W IGBT Transistor | Single IGBTs | IGBT | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |