Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS6802TRPBF IRLMS6802TRPBF

Description
IRLMS6802TRPBF - SMALL SIGNAL MOSFETS
Request a Quote Datasheet
Description
IRLMS6802TRPBF - SMALL SIGNAL MOSFETS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRLMS6802TRPBF - Rochester Electronics
Newburyport, MA, United States
IRLMS6802TRPBF - SMALL SIGNAL MOSFETS

IRLMS6802TRPBF - SMALL SIGNAL MOSFETS

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS6802TRPBF - 103773-IRLMS6802TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS6802TRPBF
103773-IRLMS6802TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS6802TRPBF 103773-IRLMS6802TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 103773-IRLMS6802TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Family Name: IRLMS6802 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.6A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 16nC @ 5V Max Input Capacitance: 1079pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 50 mOhm @ 5.1A, 4.5V Alternative Parts (Cross-Reference): RTQ040P02; RTQ040P02TR; SI3443CDV-T1-GE3; Introduction Date: January 18, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 103773-IRLMS6802TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: IRLMS6802
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro6(TSOP-6)
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.6A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 16nC @ 5V
Max Input Capacitance: 1079pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 50 mOhm @ 5.1A, 4.5V
Alternative Parts (Cross-Reference): RTQ040P02; RTQ040P02TR; SI3443CDV-T1-GE3;
Introduction Date: January 18, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 5.6A MOSFET Transistor
278-IRLMS6802TRPBF
20V 5.6A MOSFET Transistor 278-IRLMS6802TRPBF
MOSFET P-CH 20V 5.6A MICRO6 Product overview: IRLMS6802TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS6802TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5.6A MICRO6 Product overview: IRLMS6802TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS6802TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLMS6802PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLMS6802PBFCT-ND
Single FETs, MOSFETs IRLMS6802PBFCT-ND
P-Channel 20V 5.6A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

P-Channel 20V 5.6A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Single FETs, MOSFETs - IRLMS6802PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLMS6802PBFTR-ND
Single FETs, MOSFETs IRLMS6802PBFTR-ND
P-Channel 20V 5.6A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

P-Channel 20V 5.6A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Single FETs, MOSFETs - IRLMS6802PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLMS6802PBFDKR-ND
Single FETs, MOSFETs IRLMS6802PBFDKR-ND
P-Channel 20V 5.6A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

P-Channel 20V 5.6A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Single FETs, MOSFETs - IRLMS6802TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLMS6802TRPBF
Single FETs, MOSFETs IRLMS6802TRPBF
MOSFET P-CH 20V 5.6A MICRO6

MOSFET P-CH 20V 5.6A MICRO6

Supplier's Site Datasheet
Transistor - 17634752 - Radwell International
Willingboro, NJ, United States
Transistor
17634752
Transistor 17634752
P CHANNEL MOSFET, -20V, 5.6A MICRO6; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-5.6A; DRAIN SOURCE VOLTAGE VDS:-20V; ON RESISTANCE RD. FREE 2 YEAR RADWELL WARRANTY

P CHANNEL MOSFET, -20V, 5.6A MICRO6; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-5.6A; DRAIN SOURCE VOLTAGE VDS:-20V; ON RESISTANCE RD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT P-Ch -5.6A 50mOhm 11nC Log Lvl

MOSFET MOSFT P-Ch -5.6A 50mOhm 11nC Log Lvl

Buy Now Datasheet
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.05Ohm;ID -5.6A;Micro6 (SOT-23);PD 2W
70017821
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.05Ohm;ID -5.6A;Micro6 (SOT-23);PD 2W 70017821
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.05Ohm;ID -5.6A;Micro6 (SOT-23);PD 2W

MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.05Ohm;ID -5.6A;Micro6 (SOT-23);PD 2W

Supplier's Site
Mosfet, P-Ch, -20V, Sot-23-6; Transistor Polarity Infineon - 39AH8957 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, Sot-23-6; Transistor Polarity Infineon
39AH8957
Mosfet, P-Ch, -20V, Sot-23-6; Transistor Polarity Infineon 39AH8957
MOSFET, P-CH, -20V, SOT-23-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.6A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.05ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, SOT-23-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.6A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.05ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLMS6802TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLMS6802TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLMS6802TRPBF
MOSFET P-CH 20V 5.6A MICRO6

MOSFET P-CH 20V 5.6A MICRO6

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLMS6802TRPBF 103773-IRLMS6802TRPBF 278-IRLMS6802TRPBF IRLMS6802PBFCT-ND IRLMS6802TRPBF 17634752 IRLMS6802TRPBF 70017821 39AH8957 IRLMS6802TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS6802TRPBF 20V 5.6A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Transistor MOSFET MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.05Ohm;ID -5.6A;Micro6 (SOT-23);PD 2W Mosfet, P-Ch, -20V, Sot-23-6; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TSOP6L SOT3; SOT23; Micro6(TSOP-6) Tape & Reel (TR) SOT23; SOT-23-6 SOT23; SOT-23-6 TO-3; SOT23 SOT23; SOT-23-6
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts 20 volts 20 volts -20 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data