Infineon Technologies AG Single IGBTs IRG4PC40KDPBF

Description
IGBT 600V 42A 160W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 42A 160W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PC40KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC40KDPBF-ND
Single IGBTs IRG4PC40KDPBF-ND
IGBT 600V 42A 160W Through Hole TO-247AC

IGBT 600V 42A 160W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRG4PC40KDPBF - 069643-IRG4PC40KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC40KDPBF
069643-IRG4PC40KDPBF
IGBTs - Single - IRG4PC40KDPBF 069643-IRG4PC40KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069643-IRG4PC40KDPBF Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 42ns Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 42A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 84A Collector-emitter saturation voltage(Max): 2.6V @ 15V, 25A Total Switching Energy(Ets): 950μJ (on), 760μJ (off) Turn-on and Turn-off delay time: 53ns/110ns Testing Conditions: 480V, 25A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069643-IRG4PC40KDPBF
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 42A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 84A
Collector-emitter saturation voltage(Max): 2.6V @ 15V, 25A
Total Switching Energy(Ets): 950μJ (on), 760μJ (off)
Turn-on and Turn-off delay time: 53ns/110ns
Testing Conditions: 480V, 25A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 42A 160W IGBT Transistor
279-IRG4PC40KDPBF
600V 42A 160W IGBT Transistor 279-IRG4PC40KDPBF
IGBT 600V 42A 160W TO247AC Product overview: IRG4PC40KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 42A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 42A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40KDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 42A 160W TO247AC Product overview: IRG4PC40KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 42A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 42A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC40KDPBF
IGBT Transistors IRG4PC40KDPBF
IGBT Transistors 600V ULTRAFAST 8-25 KHZ COPACK IGBT

IGBT Transistors 600V ULTRAFAST 8-25 KHZ COPACK IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC40KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC40KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC40KDPBF
IGBT 600V 42A 160W TO247AC

IGBT 600V 42A 160W TO247AC

Supplier's Site
Transistor - 17549097 - Radwell International
Willingboro, NJ, United States
Transistor
17549097
Transistor 17549097
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 42A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 42A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number IRG4PC40KDPBF-ND 069643-IRG4PC40KDPBF 279-IRG4PC40KDPBF IRG4PC40KDPBF IRG4PC40KDPBF 17549097
Product Name Single IGBTs IGBTs - Single - IRG4PC40KDPBF 600V 42A 160W IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data