Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN38N100P IXFN38N100P

Description
Manufacturer: IXYS Win Source Part Number: 847370-IXFN38N100P Series: HiPerFET™, PolarP2™ Features: 1000 V Package: Tube Family Name: IXFN38 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 847370-IXFN38N100P Series: HiPerFET™, PolarP2™ Features: 1000 V Package: Tube Family Name: IXFN38 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN38N100P - 847370-IXFN38N100P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN38N100P
847370-IXFN38N100P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN38N100P 847370-IXFN38N100P
Manufacturer: IXYS Win Source Part Number: 847370-IXFN38N100P Series: HiPerFET™, PolarP2™ Features: 1000 V Package: Tube Family Name: IXFN38 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 847370-IXFN38N100P
Series: HiPerFET™, PolarP2™
Features: 1000 V
Package: Tube
Family Name: IXFN38
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXFN38N100P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN38N100P-ND
Single FETs, MOSFETs IXFN38N100P-ND
N-Channel 1000V 38A (Tc) 1000W (Tc) Chassis Mount SOT-227B

N-Channel 1000V 38A (Tc) 1000W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN38N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN38N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN38N100P
MOSFET N-CH 1000V 38A SOT-227B

MOSFET N-CH 1000V 38A SOT-227B

Supplier's Site
Transistor - 58966478 - Radwell International
Willingboro, NJ, United States
Transistor
58966478
Transistor 58966478
POWER FIELD-EFFECT TRANSISTOR, 38A I(D), 1000V, 0.21OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, PLASTIC, MINIBLOC-4. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 38A I(D), 1000V, 0.21OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, PLASTIC, MINIBLOC-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors
Product Number 847370-IXFN38N100P IXFN38N100P-ND IXFN38N100P 58966478
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN38N100P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Package Type SOT3 SOT-227-4, miniBLOC SOT-227-4, miniBLOC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AUIRF2804STRL7PTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers