Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SOIC
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SOIC
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SOIC
NPN Darlington Transistor 50V 0.5A SOIC Product overview: MC1413DR2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MC1413DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022584-MC1413DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 7 NPN Darlington
Family Name: MC1413D
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Alternative Parts (Cross-Reference): ULN2003D1; ULN2004D1; ULN2001D1; ULN2004D1TR;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Philippines , United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
High Voltage, High Current Darlington Transistor Array, SOIC16, Pb-Free
TRANSISTOR, 7NPN, DARL, 50V, 0.5A, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
七路 SOIC-16 Darlington Transistor Arrays ROHS
Darlington Transistors High Voltage High Current Darlington
TRANS 7NPN DARL 50V 0.5A 16SOIC
TRANSISTOR ARRAY, NPN/PNP, 1.1V, SOIC; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:1.1V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; Transistor Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes
TRANS 7NPN DARL 50V 0.5A 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | Radwell International | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Transistors | RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MC1413DR2GOSCT-ND | 277-MC1413DR2G | 022584-MC1413DR2G | 70099872 | 18700247 | MC1413DR2G | MC1413DR2G | MC1413DR2G | 50AC5978 | MC1413DR2G |
| Product Name | Bipolar Transistor Arrays | 50V 0.5A SOIC Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - MC1413DR2G | High Voltage, High Current Darlington Transistor Array, SOIC16, Pb-Free | Transistor | Triode/MOS Tube/Transistor >> Darlington Transistor Arrays | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor Array, Npn/pnp, 1.1V, Soic; Transistor Polarity Onsemi | Bipolar Transistor Arrays |
| Polarity | NPN | NPN | NPN; 7 NPN Darlington | NPN; PNP | 7 NPN Darlington; NPN | |||||
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | SOT3; 16-SOIC | SOIC-16 | TO-3 | 16-SOIC (0.154", 3.90mm Width) | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |