Infineon Technologies AG Single IGBTs IRGPS40B120UPBF

Description
IGBT NPT 1200V 80A 595W Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet
Description
IGBT NPT 1200V 80A 595W Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGPS40B120UPBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 1200V 80A 595W Through Hole SUPER-247™ (TO-274AA)

IGBT NPT 1200V 80A 595W Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
IGBTs - Single - IRGPS40B120UPBF - 086912-IRGPS40B120UPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGPS40B120UPBF
086912-IRGPS40B120UPBF
IGBTs - Single - IRGPS40B120UPBF 086912-IRGPS40B120UPBF
Manufacturer: Infineon Technologies Win Source Part Number: 086912-IRGPS40B120UP BF Packaging: Bulk Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 340nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SUPER-247 (TO-274AA) Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 595W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 3.71V @ 15V, 50A Total Switching Energy(Ets): 1.4mJ (on), 1.65mJ (off) Testing Conditions: 600V, 40A, 4.7 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 086912-IRGPS40B120UPBF
Packaging: Bulk
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 340nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 595W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 3.71V @ 15V, 50A
Total Switching Energy(Ets): 1.4mJ (on), 1.65mJ (off)
Testing Conditions: 600V, 40A, 4.7 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1200V 80A IGBT Transistor
279-IRGPS40B120UPBF
1200V 80A IGBT Transistor 279-IRGPS40B120UPBF
1200V 80A N-Ch IGBT Transistor TO-274AA Product overview: IRGPS40B120UPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS40B120UPBF can be used for catalog matching and distributor lookup.

1200V 80A N-Ch IGBT Transistor TO-274AA Product overview: IRGPS40B120UPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS40B120UPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGPS40B120UPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGPS40B120UPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGPS40B120UPBF
IGBT 1200V 80A 595W SUPER247

IGBT 1200V 80A 595W SUPER247

Supplier's Site
Transistor - 66777210 - Radwell International
Willingboro, NJ, United States
Transistor
66777210
Transistor 66777210
(PRICE/EA) IGBT SINGLE TRANSISTOR, 80 A, 3.5 V, 595 W, 1.2 KV, TO-274AA, 3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) IGBT SINGLE TRANSISTOR, 80 A, 3.5 V, 595 W, 1.2 KV, TO-274AA, 3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number IRGPS40B120UPBF-ND 086912-IRGPS40B120UPBF 279-IRGPS40B120UPBF IRGPS40B120UPBF 66777210
Product Name Single IGBTs IGBTs - Single - IRGPS40B120UPBF 1200V 80A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type TO-274AA SOT3; SUPER-247 (TO-274AA)
Packing Method Bag Bulk; Bulk Bag
Unlock Full Specs
to access all available technical data