(PRICE/TC) ANALOG MUX/DMUX, TRI 2X1, SOIC-16, MULTIPLEXER CONFIGURATION 2 1, NO. OF CIRCUITS 3CIRCUITS, ON STATE RESISTANCE MAX 80OHM, SUPPLY VOLTAGE RANGE 3V TO 18V, ANALOGUE MULTIPLEXER CASE SOIC, NO. OF PINS 6PINS, PRODUCT RANGE -, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 18730118 |
| Product Name | Transistor |