Zilog IGBTs - Single - IXXH30N60B3D1 IXXH30N60B3D1

Description
Manufacturer: IXYS Win Source Part Number: 812062-IXXH30N60B3D1 Packaging: Tube Mounting Style: Through Hole Power - Max: 270W Reverse Recovery Time (trr): 25ns IGBT Type: PT Current - Collector Pulsed (Icm): 115A Switching Energy: 550μJ (on), 500μJ (off) Input Type: Standard Gate Charge: 39nC Test Condition: 400V, 24A, 10Ohm, 15V Supplier Device Package: TO-247 (IXXH) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 1.85V at 15V, 24A Td (on/off) at 25°C: 23ns/97ns
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 812062-IXXH30N60B3D1 Packaging: Tube Mounting Style: Through Hole Power - Max: 270W Reverse Recovery Time (trr): 25ns IGBT Type: PT Current - Collector Pulsed (Icm): 115A Switching Energy: 550μJ (on), 500μJ (off) Input Type: Standard Gate Charge: 39nC Test Condition: 400V, 24A, 10Ohm, 15V Supplier Device Package: TO-247 (IXXH) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 1.85V at 15V, 24A Td (on/off) at 25°C: 23ns/97ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXXH30N60B3D1 - 812062-IXXH30N60B3D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXXH30N60B3D1
812062-IXXH30N60B3D1
IGBTs - Single - IXXH30N60B3D1 812062-IXXH30N60B3D1
Manufacturer: IXYS Win Source Part Number: 812062-IXXH30N60B3D1 Packaging: Tube Mounting Style: Through Hole Power - Max: 270W Reverse Recovery Time (trr): 25ns IGBT Type: PT Current - Collector Pulsed (Icm): 115A Switching Energy: 550μJ (on), 500μJ (off) Input Type: Standard Gate Charge: 39nC Test Condition: 400V, 24A, 10Ohm, 15V Supplier Device Package: TO-247 (IXXH) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 1.85V at 15V, 24A Td (on/off) at 25°C: 23ns/97ns

Manufacturer: IXYS
Win Source Part Number: 812062-IXXH30N60B3D1
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 270W
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 115A
Switching Energy: 550μJ (on), 500μJ (off)
Input Type: Standard
Gate Charge: 39nC
Test Condition: 400V, 24A, 10Ohm, 15V
Supplier Device Package: TO-247 (IXXH)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 1.85V at 15V, 24A
Td (on/off) at 25°C: 23ns/97ns

Buy Now
Single IGBTs - IXXH30N60B3D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXXH30N60B3D1-ND
Single IGBTs IXXH30N60B3D1-ND
IGBT PT 600V 60A 270W Through Hole TO-247 (IXXH)

IGBT PT 600V 60A 270W Through Hole TO-247 (IXXH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXXH30N60B3D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXXH30N60B3D1
Discrete Semiconductor Products - Transistors - IGBTs IXXH30N60B3D1
IGBT 600V 60A 270W TO247

IGBT 600V 60A 270W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXXH30N60B3D1
IGBT Transistors IXXH30N60B3D1
IGBT Transistors XPT 600V IGBT GenX3 XPT IGBT

IGBT Transistors XPT 600V IGBT GenX3 XPT IGBT

Buy Now Datasheet
Single IGBTs - IXXH30N60B3D1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXXH30N60B3D1
Single IGBTs IXXH30N60B3D1
IGBT 600V 60A 270W TO247

IGBT 600V 60A 270W TO247

Supplier's Site Datasheet
IGBT - 220654273 - Radwell International
Willingboro, NJ, United States
IGBT, LIGHT PUNCH THROUGH, ANTI-PARALLEL, ULTRA FAST DIODE, 600V, 60A, TO-247-3. FREE 2 YEAR RADWELL WARRANTY

IGBT, LIGHT PUNCH THROUGH, ANTI-PARALLEL, ULTRA FAST DIODE, 600V, 60A, TO-247-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 812062-IXXH30N60B3D1 IXXH30N60B3D1-ND IXXH30N60B3D1 IXXH30N60B3D1 IXXH30N60B3D1 220654273
Product Name IGBTs - Single - IXXH30N60B3D1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs IGBT
VCES 600 volts
Unlock Full Specs
to access all available technical data