Infineon Technologies AG Single IGBTs IRGPC50F

Description
IGBT 600V 70A 200W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 70A 200W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGPC50F-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGPC50F-ND
Single IGBTs IRGPC50F-ND
IGBT 600V 70A 200W Through Hole TO-247AC

IGBT 600V 70A 200W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 70A IGBT Transistor
279-IRGPC50F
600V 70A IGBT Transistor 279-IRGPC50F
IGBT FAST 600V 70A TO-247AC Product overview: IRGPC50F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPC50F can be used for catalog matching and distributor lookup.

IGBT FAST 600V 70A TO-247AC Product overview: IRGPC50F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPC50F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGPC50F - 1188386-IRGPC50F - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGPC50F
1188386-IRGPC50F
IGBTs - Single - IRGPC50F 1188386-IRGPC50F
Manufacturer: Infineon Technologies Win Source Part Number: 1188386-IRGPC50F Packaging: Bulk Mounting Style: Through Hole Input Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 70A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 200W Vce(on) (Maximum) at Vge, Ic: 1.7V at 15V, 39A

Manufacturer: Infineon Technologies
Win Source Part Number: 1188386-IRGPC50F
Packaging: Bulk
Mounting Style: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 70A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 200W
Vce(on) (Maximum) at Vge, Ic: 1.7V at 15V, 39A

Buy Now
Transistor - 25263917 - Radwell International
Willingboro, NJ, United States
Transistor
25263917
Transistor 25263917
DISCONTINUED BY MANUFACTURER, SWITCHING-LOSS RATING = ALL "TAIL" LOSSES, MEDIUM OPERATING FREQUENCY (1-10KHZ), COLLECTOR-TO-EMITTER VOLTAGE 600, JUNCTION-TO-CASE 0.64, COLLECTOR-TO-EMITTER BREAKDOWN VOLTAGE 600 V, TOTAL GATE CHARGE TYP: 84 MAX: 100. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SWITCHING-LOSS RATING = ALL "TAIL" LOSSES, MEDIUM OPERATING FREQUENCY (1-10KHZ), COLLECTOR-TO-EMITTER VOLTAGE 600, JUNCTION-TO-CASE 0.64, COLLECTOR-TO-EMITTER BREAKDOWN VOLTAGE 600 V, TOTAL GATE CHARGE TYP: 84 MAX: 100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRGPC50F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGPC50F
Discrete Semiconductor Products - Transistors - IGBTs IRGPC50F
IGBT FAST 600V 70A TO-247AC

IGBT FAST 600V 70A TO-247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGPC50F-ND 279-IRGPC50F 1188386-IRGPC50F 25263917 IRGPC50F
Product Name Single IGBTs 600V 70A IGBT Transistor IGBTs - Single - IRGPC50F Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data