Vishay Precision Group Single FETs, MOSFETs IRL540PBF

Description
N-Channel 100V 28A (Tc) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 28A (Tc) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL540PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL540PBF-ND
Single FETs, MOSFETs IRL540PBF-ND
N-Channel 100V 28A (Tc) 150W (Tc) Through Hole TO-220AB

N-Channel 100V 28A (Tc) 150W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 28A TO-220 MOSFET Transistor
278-IRL540PBF
N-Channel 100V 28A TO-220 MOSFET Transistor 278-IRL540PBF
N-Channel MOSFET, 100V, 28A, 77mR Rds On, TO-220 Product overview: IRL540PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 28A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL540PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 28A, 77mR Rds On, TO-220 Product overview: IRL540PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 28A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL540PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540PBF - 1188515-IRL540PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540PBF
1188515-IRL540PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540PBF 1188515-IRL540PBF
Manufacturer: Vishay Win Source Part Number: 1188515-IRL540PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 64nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 2200pF @ 25V Vgs (Maximum): ±10V Power Dissipation (Maximum): 150W (Tc) Rds On (Maximum) @ Id, Vgs: 77 mOhm @ 17A, 5V Alternative Parts (Cross-Reference): IRF540FI; MTP27N10E; IRF540; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 1188515-IRL540PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 64nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2200pF @ 25V
Vgs (Maximum): ±10V
Power Dissipation (Maximum): 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 77 mOhm @ 17A, 5V
Alternative Parts (Cross-Reference): IRF540FI; MTP27N10E; IRF540;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Transistor - 16357389 - Radwell International
Willingboro, NJ, United States
Transistor
16357389
Transistor 16357389
N CHANNEL MOSFET, 100V, 28A, TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:28A, ON RESISTANCE RDS(ON):0.077OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:5V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 100V, 28A, TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:28A, ON RESISTANCE RDS(ON):0.077OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:5V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 100V, 28A, To-220; Channel Type Vishay - 63J7813 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 28A, To-220; Channel Type Vishay
63J7813
N Channel Mosfet, 100V, 28A, To-220; Channel Type Vishay 63J7813
N CHANNEL MOSFET, 100V, 28A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 28A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL540PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL540PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL540PBF
MOSFET N-CH 100V 28A TO220AB

MOSFET N-CH 100V 28A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET

MOSFET N-CH 100V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRL540PBF-ND 278-IRL540PBF 1188515-IRL540PBF 16357389 63J7813 IRL540PBF IRL540PBF
Product Name Single FETs, MOSFETs N-Channel 100V 28A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540PBF Transistor N Channel Mosfet, 100V, 28A, To-220; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-3; TO-220 TO-220; TO-220-3
PD 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data