MOSFET N-CH 200V 5A DPAK Product overview: IRFR220NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR220NTRPBF can be used for catalog matching and distributor lookup.
N-Channel 200V 5A (Tc) 43W (Tc) Surface Mount D-Pak
N-Channel 200V 5A (Tc) 43W (Tc) Surface Mount D-Pak
N-Channel 200V 5A (Tc) 43W (Tc) Surface Mount D-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 017664-IRFR220NTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 2.9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 200V 5A DPAK
200V 5A 600mΩ@10V,2.9A 43W 4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS
POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 200V, 0.6OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
MOSFET 200V 1 N-CH HEXFET 600mOhms 15nC
MOSFET Transistor, N Channel, 5 A, 200 V, 0.6 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 200V 5A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFR220NTRPBF | IRFR220NTRPBFDKR-ND | 017664-IRFR220NTRPBF | 2583982P | IRFR220NTRPBF | IRFR220NTRPBF | 108073591 | IRFR220NTRPBF | 42Y0379 | IRFR220NTRPBF |
| Product Name | 200V 5A DPAK MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR220NTRPBF | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Transistor | MOSFET | Mosfet Transistor, N Channel, 5 A, 200 V, 0.6 Ohm, 10 V, 4 V Rohs Compliant Infineon | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||||||
| V(BR)DSS | 200 volts | 200 volts | 200 volts | 200 volts | ||||||
| PD | 43 milliwatts | 43000 milliwatts | 43000 milliwatts | 43000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |