onsemi JFETs J177

Description
JFET P-Channel 30V 350mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET P-Channel 30V 350mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - J177FS-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 350mW Through Hole TO-92-3

JFET P-Channel 30V 350mW Through Hole TO-92-3

Buy Now Datasheet
Transistor - 21491156 - Radwell International
Willingboro, NJ, United States
Transistor
21491156
Transistor 21491156
DISCONTINUED BY MANUFACTURER, TRANSISTOR, P CHANNEL, JFET, 30V, 0.35W, 3 PINS, TO-92, 4.7X4.7X2.13 MM, PIN LENGTH 14.47MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, P CHANNEL, JFET, 30V, 0.35W, 3 PINS, TO-92, 4.7X4.7X2.13 MM, PIN LENGTH 14.47MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
JFETs J177
JFET P-CH 30V 0.35W TO92

JFET P-CH 30V 0.35W TO92

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International ODG (Origin Data Global)
Product Category Transistors RF Transistors Transistors
Product Number J177FS-ND 21491156 J177
Product Name JFETs Transistor JFETs
Polarity P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
IGBT Modules - 2PS06017E32G28213NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers